EN
  • EN
  • DE
  • IT

SBL52414G

Part No SBL52414G
Manufacturer Infineon Technologies
Catalog Unclassified
Description MODULE STD OPTICAL LP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Infineon Technologies
Series *
Package Tube
Product Status Obsolete
Base Product Number SBL52414
Standard Package 10 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1232745-SBL52414G
Ultra Librarian 3D Model Ultra Librarian SBL52414G CAD Model

Description

The Infineon Technologies 1232745-SBL52414G is an uncategorized product from Infineon Technologies.

  • Package: Tube
  • Standard Package: 10 pieces
  • Status: Obsolete
  • REACH: Not affected
  • ECCN Code: EAR99
  • HTSUS Code: 8543.70.9860

You May Also Be Interested in

Panduit Corp
TRF SGN,18X12,RA-AL, SPD LMT 60
Need more? Email Us
Tripp Lite
BATT BACKUP 700VA 6OUTLET/RJ45
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.2019
Texas Instruments
DELTA SIGMA AIC
Need more? Email Us
Rohm Semiconductor
IC LSI I/O HUB IND 404BGA
Need more? Email Us
Belden Inc.
NOSE MALE ASM 50 OHM
Need more? Email Us
Analog Devices Inc.
IC VOLT REF MICROPWR 4.5V 8SOIC
Need more? Email Us
Texas Instruments
EXCALIBUR LOW POWER JFET OP AMP
Lowest to $2.6361
Honeywell
OPT SENSOR WIRELESS TEMP/FLOOD
Lowest to $103.9796

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess