EN
  • EN
  • DE

TLE2061BCP

Part No TLE2061BCP
Manufacturer Texas Instruments
Catalog Unclassified
Description EXCALIBUR LOW POWER JFET OP AMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number TLE206
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 686602-TLE2061BCP
Ultra Librarian 3D Model Ultra Librarian TLE2061BCP CAD Model

Description

The TLE2061BCP from Texas Instruments is a high-performance, single operational amplifier (op-amp) designed to offer a blend of features that make it ideal for a wide range of applications. With its JFET-input, this device provides low input bias and offset currents, making it suitable for high-impedance sensor amplification and precision measurement systems.

Key Features

  • Low Power Consumption: The TLE2061BCP is designed for energy-efficient operation, which is critical for battery-powered and portable devices.
  • High Input Impedance: The JFET input stage ensures a high input impedance, minimizing the loading effect on the signal source and preserving signal integrity.
  • Low Offset Voltage: This op-amp features a low offset voltage, which is essential for precision applications requiring accurate signal processing.
  • Wide Bandwidth: It offers a wide bandwidth, enabling it to handle a broad range of frequencies and making it versatile for various signal processing tasks.
  • Single Supply Operation: The TLE2061BCP is capable of operating from a single power supply, simplifying the power supply design.
  • Robust Build: Housed in an 8-pin plastic dip package, it is robust and reliable for industrial-grade applications.

Applications

The TLE2061BCP is suitable for multiple applications, including:

  • Active filters
  • Data acquisition systems
  • Instrumentation
  • Audio processing
  • Signal conditioning
  • Medical equipment
  • Power supply control

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TLE2061BCP is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliability and performance. Whether you're designing a sophisticated medical device or a robust audio system, the TLE2061BCP operational amplifier is an excellent choice for your circuit designs.

You May Also Be Interested in

Texas Instruments
ADSL CODEC
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3537 $51.7814
52+ $1.9313 $100.4276
81+ $1.8709 $151.5429
111+ $1.8106 $200.9766
143+ $1.7502 $250.2786
192+ $1.5692 $301.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,190 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess