EN
  • EN
  • DE

MCP6V31UT-E/OT

Part No MCP6V31UT-E/OT
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZRO-DRFT 300KHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.13 V/μs
Gain Bandwidth Product (GBP) 300kHz
Current - Input Bias 5pA
Voltage - Input Offset 8μV
Operating Supply Current 23μA
Channel Output Current 21mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1075371-MCP6V31UT-E/OT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP6V31UT-E/OT CAD Model

Description

Microchip Technology's MCP6V31UT-E/OT: Precision Operational Amplifier

The MCP6V31UT-E/OT is a high-performance, single operational amplifier (op-amp) from Microchip Technology, designed to offer precision and low power consumption in a tiny package. This op-amp is part of Microchip's family of mCal operational amplifiers which are calibrated during the manufacturing process to minimize input offset voltage and drift over time and temperature. It is an ideal choice for a wide range of applications, including sensor interfacing, portable instrumentation, and battery-powered devices.

Key Features:

  • Zero-Drift Architecture: The MCP6V31UT-E/OT incorporates a self-correcting architecture that provides ultra-low input offset voltage and virtually eliminates offset drift over time and temperature variations, ensuring high accuracy in precision applications.
  • Low Power Consumption: With a quiescent current of just 230 µA, this op-amp is optimized for battery-powered and portable applications where power efficiency is critical.
  • Wide Supply Voltage Range: The device operates from a single supply voltage ranging from 1.8V to 5.5V, making it versatile for various circuits and systems.
  • Extended Temperature Range: The operational amplifier is designed to function over a broad temperature range from -40°C to +125°C, suitable for industrial and automotive applications.
  • EMI Rejection: It features enhanced EMI rejection capabilities to maintain performance in noisy environments.
  • Small Package: The MCP6V31UT-E/OT is available in a 5-lead SOT-23 package, which is ideal for space-constrained applications.

Applications:

The precision and low power nature of the MCP6V31UT-E/OT make it well-suited for a variety of applications, including:

  • Portable medical devices
  • Temperature sensing and control
  • Analog filters
  • Data acquisition systems
  • Industrial process controls
  • Battery monitoring and management

Overall, the MCP6V31UT-E/OT by Microchip Technology is a robust and reliable choice for designers looking to enhance the accuracy and efficiency of their electronic systems while reducing the overall footprint. Its advanced features and capabilities make it a versatile component in a multitude of precision analog applications.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess