EN
  • EN
  • DE

MAX3222E

Part No MAX3222E
Manufacturer Maxim Integrated
Description ±15kV ESD-Protected, Down to 10nA, 3.0V to 5.5V, Up to 1Mbps, True RS-232 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213000-MAX3222E
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3222E CAD Model

Description

MAX3222E - Low-Power, Up to 1Mbps, True RS-232 Transceivers with AutoShutdown Plus™

The MAX3222E from Maxim Integrated is a high-performance, low-power transceiver for RS-232 and V.28 communication interfaces with AutoShutdown Plus™ feature. This transceiver is designed to operate with a single +3.0V to +5.5V power supply, making it ideal for portable and space-constrained applications. The MAX3222E features a proprietary low-dropout transmitter output stage, enabling true RS-232 performance from a 3.0V to 5.5V supply with a dual charge pump.

The device is capable of running at data rates up to 1Mbps, and it includes two drivers and two receivers. The MAX3222E provides a robust communication interface for various applications, including laptops, PDAs, printers, and other peripherals, where power efficiency and advanced power-saving features are crucial.

One of the key features of the MAX3222E is its AutoShutdown Plus™ functionality. This innovative technology automatically enters a low-power shutdown mode when the RS-232 cable is disconnected or the transmitters of the connected peripherals are off. The device will also enter this mode if it does not sense a valid signal transition on the receiver inputs within a specified time frame. This significantly reduces the power consumption of the system, which is particularly beneficial for battery-operated devices.

The transceiver's ESD protection exceeds ±15kV using the Human Body Model, ensuring a high level of protection for your electronic devices against electrostatic discharges. The MAX3222E also includes a shutdown pin to manually put the device into a low-power state, where the supply current drops to a mere 1µA, further conserving energy.

The MAX3222E is available in a variety of packages including the space-saving 20-pin TSSOP and the 20-pin SSOP. Its industry-standard pinout and small package options make it easy to integrate into existing designs or new projects requiring reliable RS-232 communication with efficient power management.

Overall, the MAX3222E from Maxim Integrated is an excellent choice for designers looking for a reliable, low-power RS-232 transceiver with advanced power-saving features and high ESD protection.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess