EN
  • EN
  • DE

MSP430F2011

Part No MSP430F2011
Manufacturer Texas Instruments
Description MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1227311-MSP430F2011
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSP430F2011 CAD Model

Description

The MSP430F2011 is a highly efficient 16-bit RISC mixed-signal microcontroller from Texas Instruments, renowned for its low power consumption and robust processing capabilities. This particular MCU is part of the MSP430 family, which is well-suited for a wide range of applications, from consumer electronics to industrial automation.

At the heart of the MSP430F2011 lies a 16-bit CPU designed to operate at a maximum frequency of 16 MHz. It boasts a flexible clock system that supports a variety of low-power modes, which is ideal for battery-powered and energy-harvesting applications. Its architecture is optimized for extended battery life in portable devices, with an active mode power consumption of approximately 220 µA at 1 MHz, 2.2V.

The device includes 2KB of Flash memory and 128B of RAM, providing ample space for program storage and efficient data management. The integrated 10-bit analog-to-digital converter (ADC) offers eight channels, allowing precise data acquisition from sensors and other input devices. With its onboard comparator, it can perform analog monitoring tasks without engaging the CPU, further reducing power usage.

For communication, the MSP430F2011 supports serial communication through its USI (Universal Serial Interface), which can be configured for SPI or I2C protocols. This makes it easy to integrate into a system with multiple peripherals and sensors. Additionally, the microcontroller has a set of general-purpose I/O pins, which provide the versatility needed for various control and interface tasks.

The MSP430F2011 is packaged in a compact 14-pin TSSOP or PDIP, making it suitable for space-constrained applications. It operates over a wide supply voltage range from 1.8V to 3.6V, which, combined with its low-power capabilities, ensures that the MSP430F2011 can be deployed in systems where power efficiency is paramount.

Texas Instruments provides comprehensive development tools for the MSP430F2011, including an integrated development environment (IDE), software libraries, and reference designs, which facilitate rapid development and prototyping. This support, along with the MCU's rich feature set, makes the MSP430F2011 a versatile and reliable choice for designers looking to create sophisticated, power-conscious applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess