EN
  • EN
  • DE

S8BA-24D24D120LF

Part No S8BA-24D24D120LF
Manufacturer Omron
Catalog Unclassified
Description DIN RAIL UPS 120W 24VDC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Line Protection, Distribution, Backups - Uninterruptible Power Supply (UPS) Systems
Mfr Omron Automation and Safety
Series S8BA
Package Box
Type Standby (No Regulation)
Applications General Purpose, Industrial Control
Form Din Rail
Power - Rated 120W
AC Outlets 1 (UPS)
Backup Time - Max Load 6 minutes
Media Lines Protected RJ45
Voltage - Output 24V
Cord Length 5' (1.52m)
Size / Dimension 3.937" L x 3.701" W (100.00mm x 94.00mm)
Height 3.937" (100.00mm)
Base Product Number S8BA-24
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1338770-S8BA-24D24D120LF
Ultra Librarian 3D Model Ultra Librarian S8BA-24D24D120LF CAD Model

Description

The Omron Automation and Safety S8BA-24D24D120LF UPS system is a standby type with no regulation. It has a power rating of 120W and a backup time of 6 minutes @ max load.

  • Type: Standby (No Regulation)
  • Power Rating: 120W
  • Backup Time: 6 minutes @ max load
  • Output Voltage: 24V
  • Form Factor: DIN Rail
  • AC Outlets: 1
  • Applications: General Purpose, Industrial Control
  • RoHS Compliant: Yes

You May Also Be Interested in

Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
Texas Instruments
PROTOTYPE
Lowest to $58.2090
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess