The LT1121AIS8 is a low dropout voltage regulator (LDO) designed and manufactured by Linear Technology, a brand synonymous with high-performance analog integrated circuits. This LDO is well-suited for applications requiring a stable voltage supply with a low voltage drop, making it an ideal choice for battery-powered devices, portable equipment, and other space-constrained applications.
Key Features
- Low Dropout Voltage: The LT1121AIS8 offers an impressively low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
- High Output Current: Capable of delivering up to 150mA of continuous output current, this regulator can power a wide range of devices without faltering.
- Adjustable Output: With the ability to adjust the output voltage from 1.2V to 30V, the LT1121AIS8 provides versatility for various design requirements.
- Stable with Low ESR Capacitors: The device remains stable with low equivalent series resistance (ESR) capacitors, which can be critical for maintaining performance in certain applications.
- Overcurrent and Overtemperature Protection: Built-in protection mechanisms safeguard the regulator and the application from potential damage due to excessive current or temperature.
- Low Quiescent Current: The LT1121AIS8 has a quiescent current under 1mA, contributing to the extended battery life of portable devices.
Applications
- Battery-powered Equipment
- Portable Instruments
- Mobile Communications
- Notebook and Laptop Computers
- Automotive Electronics
Product Specifications
| Parameter |
Value |
| Package Type |
SO-8 |
| Output Voltage |
Adjustable (1.2V to 30V) |
| Dropout Voltage |
Low |
| Output Current |
150mA |
| Quiescent Current |
< 1mA |
In summary, the LT1121AIS8 from Linear Technology is a versatile and reliable voltage regulator that offers low dropout, high output current, and adjustable output voltage, making it an essential component for a multitude of electronic applications that require efficient power management.