EN
  • EN
  • DE

SFH756

Part No SFH756
Manufacturer Infineon Technologies
Catalog Fiber Optics - Transmitters - Discrete
Description DIODE TRANSMITTER FIBER OPTIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Fiber Optic Transmitters - Discrete
Mfr Infineon Technologies
Package Tube
Product Status Discontinued
Wavelength 660nm
Spectral Bandwidth 25nm
Voltage - Forward (Vf) (Typ) 2.1V
Current - DC Forward (If) (Max) 50 mA
Voltage - DC Reverse (Vr) (Max) 3 V
Capacitance 30 pF
Standard Package 200 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 512150-SFH756
Ultra Librarian 3D Model Ultra Librarian SFH756 CAD Model

Description

The SFH756 is a fiber optic transmitter designed for discrete optoelectronics applications.

  • Application: discrete optoelectronics
  • Manufacturer: Infineon Technologies
  • Status: discontinued
  • Package: tube
  • Standard Package Quantity: 200 pieces
  • Capacitance: 30 pF
  • Maximum Reverse Voltage: 3 V
  • Forward Current: 50 mA
  • Forward Voltage: 2.1V
  • Wavelength: 660nm
  • Spectral Bandwidth: 25nm

You May Also Be Interested in

Broadcom Limited
VER. 5MBAUD TX ROHS +95C / Fiber Optic Transmitter 650nm 2.3V (Max) 30 mA Versatile Link
Lowest to $25.8350
Broadcom Limited
XMITTER FIBER OPTIC STD PWR SMA / Fiber Optic Transmitter 820nm 1.7V 100 mA SMA
Lowest to $46.3502
Broadcom Limited
IC TXRX FIBER OPTIC / Fiber Optic Transmitter 650nm 2.3V (Max) 30 mA Versatile Link
Lowest to $29.7658
Broadcom Limited
XMITTER OPTICAL ENHANCED HORZ
Need more? Email Us
Broadcom Limited
XMITTER FIBER OPTIC SERCOS SMA / Fiber Optic Transmitter 650nm 2.1V 60 mA SMA
Lowest to $49.4777
Broadcom Limited
XMITTER VERSATILE LINK HORZ / Fiber Optic Transmitter 600nm 1.67V 60 mA Versatile Link
Lowest to $9.8214
Broadcom Limited
TRANSMITTER DIODE FIBER OPTIC / Fiber Optic Transmitter 650nm 2.1V 50 mA Connector-less
Lowest to $20.2223
Broadcom Limited
XMITTER FIBER OPTIC / Fiber Optic Transmitter 820nm 1.7V 60 mA ST
Lowest to $23.3133
Broadcom Limited
LOW COST HI PWR TX FO METAL ST E / Fiber Optic Transmitter 820nm 1.7V 100 mA ST
Lowest to $27.1455

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess