The SLA24C08D3 is an 8K-bit (1024 x 8) serial EEPROM manufactured by Infineon Technologies. It's a non-volatile memory device that retains data even when power is off. It communicates using the I2C (Inter-Integrated Circuit) serial interface, enabling simple connection to microcontrollers and other I2C-compatible devices.
Applications
- Consumer electronics (e.g., set-top boxes, TVs, audio equipment)
- Industrial automation systems
- Automotive electronics (e.g., infotainment systems, engine control units)
- Medical devices
- Smart cards
Features
- 8K-bit (1024 x 8) EEPROM
- I2C serial interface
- Low voltage operation
- Low power consumption
- Page write mode (typically 16 bytes)
- Write protection features
- High endurance (number of write cycles)
Benefits
- Provides non-volatile storage for configuration data, calibration data, or user settings
- Simplified integration with microcontrollers through the I2C interface
- Suitable for battery-powered or low-power applications
- Fast write operations using page write mode
- Protects data against accidental corruption or overwriting
- Reliable data retention for long-term storage
Additional Details
The SLA24C08D3 utilizes the I2C protocol, requiring two signal lines (SDA and SCL) for communication. The device likely operates within a voltage range of 1.8V to 5.5V. The endurance rating specifies the number of write/erase cycles the memory can withstand before its performance degrades. Infineon is known for its high-quality memory devices, and the SLA24C08D3 adheres to industry standards. It is commonly used to store parameters, settings, or small amounts of data that need to be preserved even when the system loses power.