EN
  • EN
  • DE

SNJ54HC30W

Part No SNJ54HC30W
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description SNJ54HC30W Ti
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095338-SNJ54HC30W
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54HC30W CAD Model

Description

Product Overview: SNJ54HC30W from Texas Instruments

The SNJ54HC30W is a high-performance integrated circuit from the reputable manufacturer Texas Instruments (TI). This device is a member of the HC family and is designed to deliver robust logic functions in various electronic applications. The SNJ54HC30W is an 8-input positive-NAND gate, which is an essential component in digital electronics for combining multiple logic signals into a single output.

Key Features

  • Logic Type: The SNJ54HC30W implements an 8-input NAND gate, which provides a high output when any of the inputs are low and a low output only when all inputs are high.
  • Supply Voltage Range: It operates over a wide supply voltage range, which is typically from 2V to 6V, making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies.
  • Operating Temperature: This device is characterized for operation over the full military temperature range of -55°C to 125°C, ensuring reliability in harsh environments.
  • Package Type: The SNJ54HC30W comes in a ceramic flat package, which provides excellent thermal and electrical performance.

Applications

The versatility of the SNJ54HC30W makes it suitable for a wide array of applications, including:

  • Complex logic functions in military and aerospace electronics
  • Signal processing and control systems
  • Communication equipment
  • Instrumentation and test equipment
  • Embedded systems requiring high-speed logic operations

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SNJ54HC30W is no exception. Each unit undergoes rigorous testing to ensure it meets TI's stringent quality standards. This level of quality assurance makes the SNJ54HC30W a reliable choice for critical and demanding applications where failure is not an option.

Overall, the SNJ54HC30W is a testament to Texas Instruments' dedication to providing high-quality, durable, and versatile logic devices for a range of sophisticated electronic systems.

You May Also Be Interested in

Level One
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess