EN
  • EN
  • DE

SLB9635TT12FW316XUMA1

Part No SLB9635TT12FW316XUMA1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers - Application Specific
Description IC SECURITY TPM I2C 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Infineon Technologies
Package Tape & Reel
Product Status Not For New Designs
Applications Trusted Platform Module (TPM)
Core Processor 16-Bit
Interface LPC
Number of I/O 2
Voltage - Supply 3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package PG-TSSOP-28
Base Product Number SLB9635
Other Names SLB 9635 TT1.2 FW 3.16,SLB 9635 TT1.2 FW 3.16TR,SLB9635TT12FW316XUMA1TR,SLB 9635 TT1.2 FW 3.16TR,SP000399364,SLB 9635 TT1.2 FW 3.16CT,SLB 9635 TT1.2 FW 3.16CT,SLB9635TT12FW316XUMA1CT,SLB 9635 TT1.2 FW 3.16DKR,SLB9635TT12FW316XUMA1DKR,SLB 9635 TT1.2 FW 3.16DKR,SLB9635TT12FW316
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265004-SLB9635TT12FW316XUMA1
Ultra Librarian 3D Model Ultra Librarian SLB9635TT12FW316XUMA1 CAD Model

Description

The SLB9635TT12FW316XUMA1 is an integrated circuit designed for use in embedded microcontrollers.

  • Application: Trusted Platform Module (TPM)
  • Package: Tape and reel
  • Standard Package: 3,000
  • Mounting: Surface-mount technology (SMT)
  • Interface: LPC
  • I/O: 2
  • Operating Voltage: 3.3V
  • Core Processor: 16-bit
  • ECCN: EAR99
  • REACH Status: Unaffected

You May Also Be Interested in

Microchip Technology
DESKTOP EMBEDDED CTRLR 128QFP /
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Cypress Semiconductor Corp
IC MCU PSOC MULTI-TOUCH 24QFN /
Lowest to $6.2024
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4021
Microchip Technology
IC MEC 192K SRAM 128VTQFP /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess