EN
  • EN
  • DE

SLB9660VQ1.2FW4.40

Part No SLB9660VQ1.2FW4.40
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000892-SLB9660VQ1.2FW4.40
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLB9660VQ1.2FW4.40 CAD Model

Description

The SLB9660VQ1.2FW4.40 is a Trusted Platform Module (TPM) 2.0 security chip manufactured by Infineon Technologies. This TPM serves as a hardware-based security solution designed to enhance the security of computing devices by providing cryptographic functions and secure storage.

Applications:

  • Secure Boot: Ensures the integrity of the boot process by verifying the digital signatures of boot components.
  • Drive Encryption: Provides hardware-based encryption keys for securing hard drives and solid-state drives.
  • User Authentication: Enables secure user authentication through the storage and protection of cryptographic keys and credentials.
  • Platform Integrity: Measures and reports the integrity of the platform's hardware and software configuration.
  • Digital Rights Management (DRM): Supports DRM schemes by providing a secure environment for storing and managing digital content licenses.

Features:

  • TPM 2.0 Compliant: Adheres to the Trusted Computing Group (TCG) TPM 2.0 standard, ensuring compatibility and interoperability with other TPM-enabled devices and software.
  • Cryptographic Functions: Supports a wide range of cryptographic algorithms, including RSA, SHA-256, and AES.
  • Secure Key Storage: Provides secure storage for cryptographic keys and certificates, protecting them from unauthorized access and modification.
  • Hardware-Based Security: Offers hardware-level security, providing a higher level of protection compared to software-based security solutions.
  • Enhanced Platform Integrity: Measures and reports the integrity of the platform's hardware and software components, helping to detect and prevent tampering.
  • SPI Interface: Uses the Serial Peripheral Interface (SPI) for communication with the host system.

Benefits:

  • Enhanced Security: Protects against unauthorized access, data breaches, and malware attacks by providing hardware-based security functions.
  • Improved Platform Integrity: Ensures the integrity of the platform by detecting and preventing tampering.
  • Simplified Key Management: Simplifies the management of cryptographic keys and certificates by providing secure storage and key generation capabilities.
  • Compliance: Helps organizations meet regulatory compliance requirements by providing a secure environment for storing and processing sensitive data.
  • Reduced Risk: Reduces the risk of data loss and theft by providing hardware-based encryption and secure storage.

Additional Details:

The SLB9660VQ1.2FW4.40 operates within a specified temperature range and has defined power consumption characteristics. It is typically surface mounted on a motherboard or other electronic assembly. The device is designed to meet industry standards for security and reliability.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0769 $51.9225
59+ $1.7042 $100.5478
91+ $1.6509 $150.2319
126+ $1.5977 $201.3102
162+ $1.5444 $250.1928
217+ $1.3846 $300.4582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,789 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess