EN
  • EN
  • DE

SLB9665TT2.0FW5.00

Part No SLB9665TT2.0FW5.00
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976635-SLB9665TT2.0FW5.00
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLB9665TT2.0FW5.00 CAD Model

Description

The SLB9665TT2.0FW5.00 is a Trusted Platform Module (TPM) manufactured by Infineon Technologies. A TPM is a secure cryptoprocessor that helps protect digital assets by providing hardware-based security functions. It is designed to enhance system security by providing secure storage for cryptographic keys, passwords, and certificates. This module is compliant with the TPM 2.0 standard.

Applications:

  • Computer Security: Used in computers to provide hardware-based security features such as secure boot and disk encryption.
  • Embedded Systems Security: Employed in embedded systems to protect sensitive data and ensure secure operation.
  • Network Security: Utilized in network devices to enhance security protocols and protect against unauthorized access.
  • Automotive Security: Found in automotive systems to secure critical functions and prevent tampering.
  • Industrial Automation: Used in industrial automation systems to protect against cyber threats and ensure data integrity.

Features:

  • TPM 2.0 Compliant: Compliant with the Trusted Platform Module (TPM) 2.0 standard.
  • Secure Key Storage: Provides secure storage for cryptographic keys, passwords, and certificates.
  • Hardware-Based Security: Implements security functions in hardware to protect against software-based attacks.
  • Secure Boot: Supports secure boot functionality to ensure that only authorized software is loaded during startup.
  • Encryption Support: Provides hardware acceleration for encryption algorithms.

Benefits:

  • Enhanced System Security: Improves overall system security by providing hardware-based security features.
  • Data Protection: Protects sensitive data from unauthorized access and tampering.
  • Secure Authentication: Enables secure authentication of users and devices.
  • Compliance: Helps organizations meet regulatory compliance requirements for data security.
  • Hardware Root of Trust: Establishes a hardware root of trust for secure operation.

Additional Details:

The SLB9665TT2.0FW5.00's important specifications include its operating temperature range, voltage requirements, and communication interfaces (typically LPC or SPI). The FW5.00 denotes the firmware version. The Infineon datasheet for this part number will provide details on the supported cryptographic algorithms (e.g., RSA, SHA). This module is often used in conjunction with operating system security features such as BitLocker in Windows. It is essential to review the manufacturer's documentation for proper integration and configuration. Security certifications such as Common Criteria are often listed.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Linear Technology
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess