EN
  • EN
  • DE

SN7002WE6327

Part No SN7002WE6327
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOT323
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 720453-SN7002WE6327
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN7002WE6327 CAD Model

Description

The SN7002WE6327 is a small signal MOSFET from Infineon Technologies. It is designed for use in low voltage, low current switching applications. This enhancement mode N-Channel MOSFET is particularly suited for portable applications where efficiency and size are critical.

Applications:

  • Load Switching: Commonly used for switching small loads in portable devices.
  • Level Shifting: Suitable for level shifting applications in digital circuits.
  • Small Signal Amplification: Can be used in small signal amplifier circuits.
  • DC-DC Conversion: Efficient for low power DC-DC conversion.
  • Driver Circuits: Used in driver circuits for LEDs and other small devices.

Features:

  • N-Channel Enhancement Mode: Provides efficient switching characteristics.
  • Low Threshold Voltage: Allows for easy drive from low voltage logic.
  • Small Package Size: Space-saving SOT-23 package for high-density applications.
  • Fast Switching Speed: Enables quick response in switching circuits.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • Halogen-Free: Environmentally friendly.

Benefits:

  • Efficient Switching: Low on-resistance and gate charge minimize power dissipation.
  • Space Saving: Small package allows for high-density board designs.
  • Direct Logic Drive: Low threshold voltage simplifies interface with digital circuits.
  • Improved Battery Life: Efficient operation extends battery life in portable devices.
  • Enhanced Reliability: Robust construction ensures reliable performance.

Additional Details:

The SN7002WE6327 features a drain-source voltage (VDS) appropriate for low-voltage circuits. Its low gate threshold voltage ensures that it can be easily driven by microcontrollers and other logic-level devices. The small SOT-23 package makes it well-suited for applications where board space is at a premium. The MOSFET's fast switching speed allows it to be used in high-frequency switching applications. Its thermal resistance characteristics facilitate effective heat dissipation. The device is lead-free and halogen-free, compliant with environmental regulations. This MOSFET is a good choice for general-purpose switching and amplification in portable electronics and other low-power systems. Its fast switching speed and low RDS(on) contribute to efficient and reliable performance.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess