EN
  • EN
  • DE

SPA11N80C3XKSA1

Part No SPA11N80C3XKSA1
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description 11A, 800V, 0.45 Ohm, N-channel, Si, Power, Mosfet, TO-220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-220-3
Continuous Drain Current (ID) 11 A
Current 11 A
Current Rating 11 A
Drain to Source Breakdown Voltage 800 V
Drain to Source Resistance 450 mΩ
Drain to Source Voltage (Vdss) 800 V
Element Configuration Single
Fall Time 7 ns
Gate to Source Voltage (Vgs) 20 V
Halogen Free Halogen Free
Height 9.83 mm
Input Capacitance 1.6 nF
Lead Free Lead Free
Length 10.65 mm
Max Operating Temperature 150 °C
Max Power Dissipation 41 W
Min Operating Temperature -55 °C
Number of Pins 3
On-State Resistance 450 mΩ
Package Quantity 500
Packaging Bulk
Power Dissipation 41 W
Rds On Max 450 mΩ
REACH SVHC No SVHC
Rise Time 15 ns
RoHS Compliant
Schedule B 8541290080, 8541290080
Threshold Voltage 3 V
Turn-Off Delay Time 72 ns
Turn-On Delay Time 25 ns
Voltage 800 V
Voltage Rating (DC) 800 V
Width 4.85 mm
Win Source Part Number 1172782-SPA11N80C3XKSA1
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPA11N80C3XKSA1 CAD Model

Description

The SPA11N80C3XKSA1 is a high-voltage CoolMOS™ power MOSFET from Infineon Technologies. It is designed for high-efficiency switching applications and features a low on-state resistance (RDS(on)), making it ideal for power supplies, lighting, and industrial applications. This MOSFET provides excellent performance and reliability in demanding environments.

Applications

  • Switched-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • DC-DC converters
  • Electronic ballasts for lighting
  • Motor control

Features

  • CoolMOS™ C3 Technology
  • Low on-state resistance (RDS(on))
  • High blocking voltage (800V)
  • Low gate charge (Qg)
  • Fast switching speed
  • Robust body diode
  • Avalanche rated

Benefits

  • High efficiency
  • Reduced power losses
  • Simplified thermal management
  • Improved system reliability
  • Increased power density
  • Lower component count

Technical Specifications

  • Drain-Source Voltage (VDS): 800V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): 11A
  • Pulsed Drain Current (IDM): 33A
  • On-State Resistance (RDS(on)): 0.29 Ω (typical)
  • Gate Charge (Qg): 22 nC (typical)
  • Operating Temperature Range: -55°C to +150°C
  • Package: TO-220

The SPA11N80C3XKSA1 CoolMOS™ power MOSFET offers excellent performance for high voltage and high efficiency switching applications. Its low on-state resistance reduces conduction losses, while its fast switching speed minimizes switching losses. The robust body diode and avalanche rating enhance the device's reliability in harsh operating conditions. This MOSFET is commonly used in a wide range of power electronic applications.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2776 $59.2176
62+ $1.8688 $115.8656
96+ $1.8105 $173.8080
132+ $1.7521 $231.2772
171+ $1.6936 $289.6056
229+ $1.5184 $347.7136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess