EN
  • EN
  • DE

SPB20N06C2

Part No SPB20N06C2
Manufacturer Infineon Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838491-SPB20N06C2
Ultra Librarian 3D Model Ultra Librarian SPB20N06C2 CAD Model

Description

The SPB20N06C2 is a CoolMOS™ Power MOSFET from Infineon Technologies. It is designed for high-efficiency switching applications. This N-channel MOSFET utilizes advanced superjunction technology, offering low on-resistance and gate charge for improved performance and reduced power losses.

Applications:

  • Switch-mode power supplies (SMPS): Used in AC-DC power supplies for computers, servers, and consumer electronics.
  • DC-DC converters: Employed in voltage regulation for various electronic devices.
  • Power factor correction (PFC) circuits: Improves power efficiency in electronic systems.
  • Motor drives: Controls the speed and torque of electric motors.
  • Lighting applications: Suitable for electronic ballasts and LED lighting systems.

Features:

  • CoolMOS™ technology: Provides superior switching performance.
  • Low on-resistance (RDS(on)): Minimizes conduction losses.
  • Low gate charge (Qg): Reduces switching losses.
  • High avalanche ruggedness: Ensures reliable operation under transient conditions.
  • Integrated gate resistor: Simplifies design and reduces component count.
  • Pb-free lead finish: Compliant with environmental regulations.

Benefits:

  • High efficiency: Reduces energy consumption and heat generation.
  • Improved power density: Enables smaller and lighter power supply designs.
  • Enhanced reliability: Ensures stable operation in demanding environments.
  • Simplified design: Reduces design complexity and time-to-market.
  • Cost-effective solution: Offers excellent performance at a competitive price.

Additional Details:

The SPB20N06C2 has a voltage rating of 60V and a continuous drain current of 20A. Its typical on-resistance is very low, contributing to high efficiency. The device is available in a D2PAK package, suitable for surface mounting. This MOSFET is designed to provide efficient and reliable power switching in a variety of applications. It's particularly well-suited for applications where minimizing power losses and maximizing efficiency are critical requirements. The robust design ensures a long operational life and stable performance under diverse operating conditions.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5960 $61.5560
26+ $4.5911 $119.3686
39+ $4.4479 $173.4681
54+ $4.3047 $232.4538
70+ $4.1615 $291.3050
93+ $3.7307 $346.9551
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,810 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess