EN
  • EN
  • DE

SPD08P06P G

Part No SPD08P06P G
Manufacturer Infineon Technologies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case TO-252
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 727172-SPD08P06P G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPD08P06P G CAD Model

Description

The SPD08P06P G is a P-channel Power MOSFET manufactured by Infineon Technologies. It is designed for a wide range of power switching applications, offering efficient and reliable performance. Power MOSFETs are widely used in electronic devices for switching and amplification due to their low on-resistance and fast switching speeds.

Applications:

  • DC-DC Converters
  • Load Switching
  • Power Management
  • Motor Control
  • Battery Management Systems

Features:

  • P-Channel MOSFET: Suitable for high-side switching applications.
  • Voltage Rating: 60V Drain-Source Voltage (VDS)
  • Low On-Resistance: RDS(on) = Typically 80 mΩ at VGS = -10V
  • High Current Capability: Up to 8A Continuous Drain Current (ID)
  • Logic Level Gate Drive: Can be driven directly by logic circuits.
  • Avalanche Rated: Ensures robustness against voltage transients.
  • Lead-Free Package: RoHS compliant for environmental protection.

Benefits:

  • Efficient Power Switching: Low on-resistance minimizes power losses.
  • High-Side Switching: P-channel configuration simplifies high-side drive circuits.
  • Direct Logic Interface: Logic-level gate drive simplifies interfacing with microcontrollers.
  • Robust Performance: Avalanche rating enhances reliability.
  • Environmentally Friendly: Lead-free package complies with RoHS standards.
  • Compact Design: Allows for integration into space-constrained applications.

Additional Details:

The SPD08P06P G is commonly used in DC-DC converters, load switches, and other power management applications. Its low on-resistance ensures efficient power switching, minimizing power losses and improving overall system efficiency. The P-channel configuration makes it suitable for high-side switching applications, simplifying the design of drive circuits. The logic-level gate drive allows the MOSFET to be directly controlled by logic circuits, such as microcontrollers, without the need for additional level-shifting circuitry.

The avalanche rating ensures that the MOSFET can withstand voltage transients without being damaged, enhancing its reliability. The lead-free package complies with RoHS standards, making it environmentally friendly. The SPD08P06P G is a reliable and cost-effective solution for a wide range of power switching applications. Its robust performance and environmentally friendly design make it a popular choice among designers.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9492 $52.2060
130+ $0.7789 $101.2570
200+ $0.7545 $150.9000
275+ $0.7302 $200.8050
355+ $0.7059 $250.5945
475+ $0.6328 $300.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess