EN
  • EN
  • DE

SPFMIT401+

Part No SPFMIT401+
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 338553-SPFMIT401+
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPFMIT401+ CAD Model

Description

The SPFMIT401+ is a product from Infineon Technologies, specializing in transient voltage suppression (TVS) diodes. These diodes are designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). They are crucial for ensuring the reliability and longevity of electronic devices exposed to potentially damaging voltage spikes.

Applications

  • Automotive electronics: Protection of ECUs (Engine Control Units), sensors, and communication interfaces from voltage transients.
  • Industrial automation equipment: Safeguarding programmable logic controllers (PLCs), industrial PCs, and other control systems.
  • Consumer electronics: Protection of smartphones, tablets, laptops, and other portable devices from ESD.
  • Communication systems: Protecting Ethernet ports, USB interfaces, and other data lines in networking equipment.
  • Power supplies: Providing overvoltage protection for power supplies and voltage regulators.

Features

  • Low clamping voltage: Minimizes the voltage seen by the protected components during a surge event.
  • Fast response time: Quickly reacts to transient events to prevent damage.
  • High surge current capability: Withstands high surge currents without degradation.
  • Low leakage current: Minimizes power consumption and improves efficiency.
  • Compact package: Allows for easy integration into space-constrained applications.
  • Compliance with industry standards: Meets relevant industry standards for ESD and surge protection (e.g., IEC 61000-4-2).

Benefits

  • Enhanced system reliability: Protects sensitive components from damage, reducing downtime and maintenance costs.
  • Increased product lifespan: Extends the life of electronic devices by preventing voltage-related failures.
  • Improved safety: Reduces the risk of electrical hazards and ensures compliance with safety regulations.
  • Cost-effective protection: Provides a cost-effective solution for protecting valuable electronic assets.
  • Reduced warranty claims: Minimizes the likelihood of failures due to voltage surges and ESD, leading to fewer warranty claims.
  • Simplified design: Offers a simple and reliable solution for implementing overvoltage protection in electronic circuits.

Additional Details

The SPFMIT401+ typically comes in a small surface-mount package. Key technical specifications include the reverse standoff voltage, clamping voltage, peak pulse current, and capacitance. Designers should carefully consider these parameters when selecting the appropriate TVS diode for their application. Infineon provides detailed datasheets with comprehensive performance characteristics and application guidelines for the SPFMIT401+.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $0.2529

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess