EN
  • EN
  • DE

SPP100N08S2L-07/PN08L07

Part No SPP100N08S2L-07/PN08L07
Manufacturer Infineon Technologies
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192416-SPP100N08S2L-07/PN08L07
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPP100N08S2L-07/PN08L07 CAD Model

Description

The SPP100N08S2L-07, also referred to as PN08L07, is an N-channel OptiMOS™ power MOSFET from Infineon Technologies. This MOSFET is designed for high-efficiency power conversion and management in a variety of applications. It boasts a low on-state resistance (RDS(on)) and fast switching speeds, contributing to minimal power losses and improved system performance.

Applications

  • Synchronous Rectification: Used in synchronous rectification circuits in switched-mode power supplies (SMPS) to improve efficiency.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and power management.
  • Motor Control: Can be used in motor control applications for efficient power delivery to the motor.
  • Load Switching: Suitable for high-side and low-side load switching applications.
  • Server Power Supplies: Ideal for use in high-efficiency server power supplies.

Features

  • N-Channel MOSFET: An N-channel enhancement mode MOSFET.
  • Low On-State Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Avalanche Rated: Designed to withstand avalanche conditions, enhancing reliability.
  • Logic Level Drive: Can be driven directly by logic-level signals, simplifying circuit design.
  • Pb-free lead plating; RoHS compliant: Compliant with environmental regulations.

Benefits

  • Increased Efficiency: The low RDS(on) and fast switching speeds contribute to higher power conversion efficiency.
  • Reduced Power Dissipation: Minimizes power losses, leading to lower operating temperatures and improved system reliability.
  • Simplified Design: Logic-level drive simplifies the driving circuitry and reduces component count.
  • Enhanced Reliability: Avalanche rating ensures robustness in demanding applications.
  • Environmental Compliance: Pb-free and RoHS compliant, meeting environmental standards.

Additional Details

The SPP100N08S2L-07 typically has a drain-source voltage (VDS) rating of 80V and a continuous drain current (ID) rating that depends on the case temperature and cooling conditions, but it is typically around 100A. It utilizes a standard through-hole package. This MOSFET offers excellent thermal performance and is suitable for applications requiring high power density and efficiency. Datasheets provide detailed electrical characteristics, thermal resistance values, and safe operating area curves to facilitate proper design and application.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 30V 40A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 100V 100A DFN5X6
Need more? Email Us
UMW
30V 2.6A 130MR@10V,2.6A 1.4W 3V@
Lowest to $0.0267
Advanced Power Electronics Corp.
MOSFET P-CH -40V 50A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 100A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 250V 62A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 18.6A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 7.1A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 90A TO-263
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess