EN
  • EN
  • DE

SPU01N60S5

Part No SPU01N60S5
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Description Power Field-Effect Transistor, 0.8A I(D), 600V, 6ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET,...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 989436-SPU01N60S5
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPU01N60S5 CAD Model

Description

The SPU01N60S5 is a CoolMOS™ Power MOSFET from Infineon Technologies. It is designed for high-efficiency power switching applications, offering a superior level of performance compared to standard MOSFETs. Built with Infineon's advanced superjunction technology, this MOSFET provides very low on-resistance (RDS(on)) and reduced switching losses, contributing to higher system efficiency and lower operating temperatures.

Applications

  • Switched-Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • DC-DC converters
  • Lighting applications (e.g., LED drivers)
  • Solar inverters

Features

  • 600V CoolMOS™ technology: Provides high voltage capability and robustness.
  • Ultra-low on-resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • Low gate charge (Qg): Reduces switching losses and improves switching speed.
  • Integrated gate resistor (Rg): Simplifies design and reduces external component count.
  • Fast switching speed: Enables higher operating frequencies and smaller component sizes.
  • Pb-free lead finishing; RoHS compliant: Environmentally friendly construction.

Benefits

  • Increased efficiency: Lower RDS(on) and switching losses translate to higher overall system efficiency.
  • Reduced heat dissipation: Lower losses result in lower operating temperatures, improving reliability and extending component lifespan.
  • Higher power density: Fast switching speeds and reduced losses enable the use of smaller and more compact designs.
  • Simplified design: Integrated gate resistor reduces external component count and simplifies PCB layout.
  • Improved reliability: Robust CoolMOS™ technology provides excellent performance under demanding conditions.

Additional Details

The SPU01N60S5 comes in a standard TO-220 FullPAK package, which offers excellent thermal performance and ease of mounting. Its key specifications include a drain-source voltage (VDS) of 600V, a continuous drain current (ID) of typically around 1A (depending on temperature and package), and an ultra-low on-resistance (RDS(on)) value, typically in the sub-1-ohm range. The integrated gate resistor helps to dampen oscillations during switching, improving EMI performance. This MOSFET is suitable for a wide range of applications where high efficiency, low losses, and robust performance are critical requirements. Infineon provides detailed datasheets and application notes to assist designers in optimizing the performance of the SPU01N60S5 in their specific applications. The CoolMOS™ technology offers significant advantages over conventional MOSFETs, making it a preferred choice for modern power electronic designs. It also includes avalanche ruggedness, enhancing the device's ability to withstand transient voltage spikes and ensuring reliable operation in harsh environments.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Linear Technology
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess