EN
  • EN
  • DE

SPW24N60CFDFKSA1

Part No SPW24N60CFDFKSA1
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 21.7A TO-247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Not For New Designs
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 21.7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 1.2mA
Max Gate Charge 143nC @ 10V
Max Input Capacitance 3160pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 240W (Tc)
Maximum Rds On at Id,Vgs 185 mOhm @ 15.4A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package PG-TO247-3
Dimension TO-247-3
Win Source Part Number 136121-SPW24N60CFDFKSA1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPW24N60CFDFKSA1 CAD Model

Description

The SPW24N60CFDFKSA1 is a CoolMOS™ CFD7A series power MOSFET from Infineon Technologies. It is designed for resonant switching topologies and provides fast switching and high efficiency. The CoolMOS™ CFD7A family offers optimized performance specifically for applications where fast body diode and low Qrr are critical.

Applications:

  • Lighting: LED Lighting applications using resonant topologies.
  • Power Factor Correction (PFC): Used in PFC stages of power supplies.
  • Server and Telecom Power Supplies: Ideal for the LLC stages and other resonant converter topologies.
  • Chargers and Adapters: Used in resonant charger designs.
  • Induction Heating: Applications utilizing resonant switching.

Features:

  • CoolMOS™ CFD7A Technology: Offers fast switching, low switching losses and robustness.
  • Integrated Fast Body Diode: Optimized for resonant switching topologies (LLC).
  • Low Reverse Recovery Charge (Qrr): Reduces diode losses and improves efficiency.
  • Low RDS(on): Reduces conduction losses for increased efficiency.
  • Reduced Gate Charge (Qg): Low Qg helps to reduce switching losses.
  • Improved Commutation Ruggedness: Enhanced robustness against hard commutation events.

Benefits:

  • High Efficiency: Fast body diode and low Qrr result in lower switching losses and higher overall efficiency.
  • Improved System Reliability: Rugged design enhances system reliability.
  • Simplified Design: Optimized for resonant topologies, easing design complexity.
  • Lower System Cost: High efficiency can reduce heatsink requirements and overall system cost.
  • Increased Power Density: Enables higher power density in power supply designs.

Additional Details:

The SPW24N60CFDFKSA1 has a drain-source voltage (VDS) rating of 600V and a continuous drain current (ID) which varies depending on the operating conditions and case temperature. It is typically available in a TO-247 package. It is important to consult the Infineon datasheet for complete specifications, including thermal resistance, gate charge characteristics, and safe operating area. The fast body diode characteristics of this MOSFET make it particularly suitable for resonant converter topologies such as LLC resonant converters, where the body diode is frequently utilized during switching transitions.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess