EN
  • EN
  • DE

SRF 55V10S Y2/0

Part No SRF 55V10S Y2/0
Manufacturer Infineon Technologies
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ / RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr Infineon Technologies
Package Tape & Reel (TR)
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, ISO 18000-3
Temperature Range - Operating -25°C ~ 70°C
Other Names SRF55V10SY2.0,SP000009376,SRF 55V10S Y2/0,SRF55V10SY2/0
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1235591-SRF 55V10S Y2/0
Ultra Librarian 3D Model Ultra Librarian SRF 55V10S Y2/0 CAD Model

Description

The Infineon Technologies SRF 55V10S Y2/0 is an RFID transponder from Infineon Technologies.

  • Frequency: 13.56MHz
  • Standards Compliance: ISO 15693 and ISO 18000-3
  • Voltage Supply: No voltage supply specified
  • Mounting Type: No mounting type specified
  • Package: tape and reel
  • Operating Temperature: -25°C to 70°C

You May Also Be Interested in

NXP / Nexperia
IC STAND ALONE TAG READER 20SOIC
Need more? Email Us
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
Texas Instruments
IC RFID TRNSP 134.2KHZ 16QFN
Lowest to $3.7014
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
Microchip Technology
IC XMITTER 125KHZ FOR TPM 20QFN
Need more? Email Us
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Need more? Email Us
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess