EN
  • EN
  • DE

TDA21310XUSA1

Part No TDA21310XUSA1
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR PWM MULTI CPU LG-UIQFN / Controller 5V to 16V 32-Pin LG-UIQFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Infineon Technologies
Packaging Reel package
Part Status Obsolete(EOL)
Applications Converter, CPU
Voltage - Input 5 V ~ 16 V
Number of Outputs 1
Voltage - Output 5V
Operating Temperature Range -25°C ~ 125°C
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package LG-UIQFN-32-2 (5x5)
Win Source Part Number 796544-TDA21310XUSA1
Popularity Medium
Supply and Demand Status Balance
Family Name TDA21310XUSA1
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA21310XUSA1 CAD Model

Description

The Infineon Technologies TDA21310XUSA1 is a converter and CPU IC.

  • Output Voltage: 5V
  • Input Voltage: 5 V ~ 16 V
  • Package: 24-WFQFN exposed pad
  • Mounting: Surface-mount device (SMD)
  • Outputs: Single
  • Family: TDA21310XUSA1
  • Operating Temperature: -25°C ~ 125°C
  • Part Status: Obsolete (EOL)
  • IC Type: Integrated circuit (IC)
  • Alternative Parts: U211B-MFPG3Y, TS1051CS RL

You May Also Be Interested in

Renesas Electronics America
IC REG 48QFN
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1471 $66.4413
7+ $18.1728 $127.2096
10+ $17.6045 $176.0450
14+ $17.0363 $238.5082
18+ $16.4691 $296.4438
24+ $14.7655 $354.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess