EN
  • EN
  • DE

TDA21473

Part No TDA21473
Manufacturer Infineon Technologies
Catalog OEM Parts (T - Z)
Description IC 70A Optimos Powerstage TDA21473 Pqfn
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000683-TDA21473
Categories OEM Parts(T-Z)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA21473 CAD Model

Description

The TDA21473 is a high-current, single-channel gate driver IC from Infineon Technologies, specifically designed for driving MOSFETs in high-power applications. It provides robust and efficient gate driving for various power electronic systems.

Applications:

  • Synchronous Rectification: Driving MOSFETs in synchronous rectifier circuits to improve efficiency in power supplies.
  • DC-DC Converters: Controlling power MOSFETs in step-up, step-down, and other DC-DC converter topologies.
  • Motor Drives: Driving power MOSFETs in motor control applications.
  • Inverters: Driving MOSFETs in inverter circuits for solar power, UPS systems, and motor drives.
  • High-Power Amplifiers: Driving MOSFETs in audio or RF power amplifiers.

Features:

  • High Current Drive Capability: Provides sufficient gate drive current for fast switching of large power MOSFETs.
  • Under-Voltage Lockout (UVLO): Protects the MOSFET by preventing operation when the supply voltage is too low.
  • Over-Temperature Protection (OTP): Shuts down the driver to prevent damage from excessive temperature.
  • Programmable Dead Time: Allows adjustment of the dead time to optimize efficiency and prevent shoot-through.
  • Enable/Disable Control: Provides a logic input to enable or disable the gate driver.
  • Fast Propagation Delay: Minimizes delay between the input signal and the output gate drive signal.

Benefits:

  • Improved Efficiency: Fast switching and optimized dead time reduce switching losses in power MOSFETs.
  • Enhanced Reliability: UVLO and OTP protect the MOSFET and the gate driver from damage.
  • Simplified Design: Integrated features reduce the number of external components required.
  • Flexible Control: Programmable dead time and enable/disable control allow for optimization in different applications.
  • Robust Performance: Designed for reliable operation in harsh environments.

Additional Details:

The TDA21473 typically operates with a supply voltage in the range of 4.5V to 16V. The peak output current is designed to drive large MOSFETs with fast switching speeds. The device features thermal protection to prevent damage from overheating. It is available in various package options suitable for surface mount or through-hole mounting. The input signal is typically a PWM (Pulse Width Modulation) signal from a controller IC. The output signal drives the gate of the power MOSFET.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Infineon Technologies
Contact for details
Need more? Email Us
Taiwan Semiconductor
V REG -8V, 7908, TO-220-3; Voltage regulator type: Negative Fixed; Voltage, input max: -10V; Voltage, output max:...
Need more? Email Us
Panasonic
Need more? Email Us
Mini-Circuits
RF Mixer, 2 to 600 MHz, SMT
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Taiwan Semiconductor
speakerphone circuit
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess