EN
  • EN
  • DE

ZCAT2132-1130AP

Part No ZCAT2132-1130AP
Manufacturer TDK Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1009548-ZCAT2132-1130AP
Categories OEM Parts(T-Z)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZCAT2132-1130AP CAD Model

Description

The ZCAT2132-1130AP is a clip-on EMI (Electromagnetic Interference) suppressor core manufactured by TDK Corporation. It is designed to suppress noise emanating from cables, thereby preventing electromagnetic interference and ensuring compliance with EMC (Electromagnetic Compatibility) standards.

Applications:

  • USB cables
  • Power cables
  • Signal cables
  • Data cables
  • Audio cables
  • Video cables

Features:

  • Clip-on design for easy installation
  • Wide frequency range suppression
  • Durable plastic housing
  • Effective noise suppression
  • Compact size

Benefits:

  • Reduces electromagnetic interference, ensuring compliance with EMC standards.
  • Improves signal integrity by suppressing noise on cables.
  • Easy to install and remove without cutting or modifying cables.
  • Suitable for a wide range of cable types and applications.
  • Enhances system reliability by minimizing noise-related issues.

The ZCAT2132-1130AP EMI suppressor core is constructed from a ferrite material specifically formulated for effective noise suppression across a broad frequency spectrum. The clip-on design allows for quick and easy installation without the need to disconnect or modify cables. The durable plastic housing protects the ferrite core from physical damage and ensures reliable performance in various environmental conditions. This EMI suppressor is particularly effective at attenuating common-mode noise, which is a common source of electromagnetic interference in electronic systems.

The core's dimensions are designed to fit a wide range of cable diameters. Its compact size makes it suitable for use in space-constrained applications. The ZCAT2132-1130AP is commonly used in consumer electronics, industrial equipment, and telecommunications devices to ensure electromagnetic compatibility and prevent noise-related issues. By suppressing noise on cables, this EMI suppressor helps to improve signal integrity, reduce data errors, and enhance the overall reliability of electronic systems. This is achieved by increasing the impedance of the cable to common mode currents.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess