EN
  • EN
  • DE

OP275GSZ-REEL

Part No OP275GSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP AUDIO 9MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Audio
Number of Circuits 2
Slew Rate 22 V/μs
Gain Bandwidth Product (GBP) 9MHz
Current - Input Bias 100nA
Voltage - Input Offset 1mV
Operating Supply Current 30mA
Channel Output Current 90mA
Supply Voltage - Operating ±4.5 V to 22 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1084473-OP275GSZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP275GSZ-REEL CAD Model

Description

Product Overview: OP275GSZ-REEL by Analog Devices Inc.

The OP275GSZ-REEL is a high-performance audio operational amplifier produced by Analog Devices Inc., a leader in the semiconductor industry. This op-amp is specifically designed to cater to the demanding requirements of audio applications, ensuring high fidelity and low noise performance. The OP275GSZ-REEL is part of a product series that is widely recognized for its superior sound quality, making it an ideal choice for professional audio equipment, high-end consumer audio systems, and studio-grade recording apparatus.

Constructed with a dual op-amp configuration, the OP275GSZ-REEL is housed in an 8-SOIC (0.150", 3.90mm Width) package, which is suitable for surface mount technology (SMT). The "REEL" designation in its name indicates that this product is provided in tape and reel packaging, which is optimized for automated assembly processes, making it a convenient option for high-volume production environments.

Key Features:

  • Superior Audio Performance: The OP275GSZ-REEL offers a unique blend of low noise and high-speed operation, providing an exceptional audio experience with minimal distortion and coloration of the sound.
  • Wide Supply Voltage Range: This op-amp operates over a supply voltage range of ±5V to ±15V, offering flexibility in various circuit designs and ensuring compatibility with a broad range of audio equipment.
  • High Output Drive Capability: It is capable of driving 600Ω loads, making it suitable for headphone amplifiers and other applications requiring a high current drive.
  • Low Total Harmonic Distortion (THD): With its low THD, the OP275GSZ-REEL preserves the integrity of the audio signal, ensuring clean and accurate reproduction of the original recording.
  • Stable Phase Margin: The device maintains a stable phase margin, contributing to its reliability and consistent performance in various audio circuits.

Applications:

The versatility of the OP275GSZ-REEL allows it to be used in a wide array of applications, including:

  • Professional Audio Mixers
  • High-Quality Audio Pre-Amplifiers
  • Studio Monitors and Speakers
  • Headphone Amplifiers
  • Active Filters and Crossovers
  • Musical Instruments

In conclusion, the OP275GSZ-REEL from Analog Devices Inc. stands out as a premium choice for any audio application that requires high fidelity, low noise, and reliable performance. Its robust design and impressive specifications make it a go-to solution for audio professionals and enthusiasts alike.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1384 $51.3216
50+ $2.0031 $100.1550
78+ $1.9354 $150.9612
112+ $1.8000 $201.6000
145+ $1.7324 $251.1980
181+ $1.6647 $301.3107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,920 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess