EN
  • EN
  • DE

TDA21491

Part No TDA21491
Manufacturer Infineon Technologies
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1131505-TDA21491
Categories Custom Parts
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA21491 CAD Model

Description

The TDA21491 is a highly integrated gate driver IC from Infineon Technologies, specifically designed for driving high-voltage MOSFETs and IGBTs in a variety of power electronic applications. It offers advanced protection features and optimized performance for efficient and reliable power conversion.

Applications

  • Synchronous Rectification in Power Supplies: Improving efficiency in AC-DC and DC-DC power supplies.
  • Motor Drives: Driving MOSFETs or IGBTs in motor control applications, such as BLDC motors.
  • Class-D Audio Amplifiers: Driving output stage transistors in high-performance audio amplifiers.
  • Inverters: Driving switching devices in solar inverters, UPS systems, and other inverter applications.
  • Solid-State Relays: Driving MOSFETs in solid-state relays for reliable switching.

Features

  • Integrated Bootstrap Diode: Simplifies high-side gate drive implementation.
  • Adjustable Dead-Time Control: Optimizes efficiency and reduces switching losses.
  • Overcurrent Protection: Protects the driven transistors from damage due to overcurrent events.
  • Undervoltage Lockout (UVLO): Prevents operation at low supply voltages to ensure reliable performance.
  • Shoot-Through Protection: Prevents simultaneous conduction of high-side and low-side transistors.
  • Enable/Disable Input: Allows for easy control of the gate driver operation.

Benefits

  • Increased Efficiency: Optimized gate drive characteristics reduce switching losses and improve overall system efficiency.
  • Enhanced System Reliability: Integrated protection features prevent damage to the driven transistors and improve system robustness.
  • Simplified Design: Integration of multiple functions reduces external component count and simplifies board layout.
  • Reduced Cost: Lower component count and smaller board size contribute to lower system cost.
  • Improved Performance: Precise control of gate drive timing and voltage enhances the performance of power electronic systems.

Additional Details

The TDA21491 typically supports a wide input voltage range and offers programmable parameters for fine-tuning the gate drive characteristics. It's often available in a compact package suitable for surface mount assembly. The gate driver is designed for high-frequency operation and features low propagation delay. Proper heat sinking and decoupling are essential for reliable operation. Datasheets should be consulted for detailed electrical characteristics, application notes, and recommended layout guidelines.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,911 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess