EN
  • EN
  • DE

TDA4863G

Part No TDA4863G
Manufacturer Infineon Technologies
Catalog PMIC - PFC (Power Factor Correction)
Description TDA4863 - PFC-DCM (DISCONTINUOUS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr Infineon Technologies
Package Bulk
Product Status Active
Mode Discontinuous Conduction (DCM)
Current - Startup 20 µA
Voltage - Supply 10V ~ 20V
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package PG-DSO-8-41
Base Product Number TDA4863
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 683361-TDA4863G
Ultra Librarian 3D Model Ultra Librarian TDA4863G CAD Model

Description

The TDA4863G is a power factor correction (PFC) integrated circuit (IC) designed for power management applications.

  • Series: Infineon Technologies series of PFC ICs
  • Package: Bulk
  • Standard Package Includes: 1 piece
  • Operating Mode: Discontinuous conduction mode (DCM)
  • Startup Current: 20 µA
  • Voltage Supply Range: 10V to 20V
  • Operating Temperature Range: -40°C to 150°C
  • Mounting Type: Surface Mount
  • Package/Case: 8-SOIC
  • Manufacturer: Infineon Technologies
  • Product Status: Active
  • Suitability: Suitable for a wide range of applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
Texas Instruments
IC PFC CTR AVERAGE 120KHZ 16SOIC
Lowest to $3.9572
Texas Instruments
IC PFC CTR AV CURR 200KHZ 16DIP
Lowest to $4.6325
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 10-SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC
Lowest to $6.1943
ON Semiconductor
IC PFC/QUASI FLYBACK CTLR 20SOIC / PFC IC Critical Conduction (CRM) 20-SOIC
Lowest to $3.5745
Texas Instruments
IC PFC CTR AVERAGE 100KHZ 20SOIC
Lowest to $10.9772
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER
Lowest to $24.4525

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8771 $61.3970
165+ $0.7197 $118.7505
250+ $0.6973 $174.3250
345+ $0.6748 $232.8060
445+ $0.6523 $290.2735
595+ $0.5848 $347.9560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess