EN
  • EN
  • DE

TDK5111FHTMA1

Part No TDK5111FHTMA1
Manufacturer Infineon Technologies
Catalog RF Transmitters
Description TRANSMITTER ASK/FSK SGL TSSOP10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Infineon Technologies
Packaging Reel
Part Status Active
Frequency 314MHz ~ 317MHz
Applications Alarm Systems, Communication Systems
Modulation or Protocol ASK, FSK
Data Rate (Max) 20 kbps
Power - Output 10dBm
Current - Transmitting 14mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 2.1 V ~ 4 V
Temperature Range - Operating -40°C ~ 125°C
Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Win Source Part Number TDK5111FHTMA1-363503
Popularity Medium
Supply and Demand Status Balance
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian TDK5111FHTMA1 CAD Model

Description

The Infineon Technologies TDK5111FHTMA1-363503 is a high-performance RF transmitter designed for use in alarm and communication systems.

  • Frequency Range: 314MHz to 317MHz
  • Data Rate: up to 20 kbps
  • Package Size: small
  • Package Quantity: 5k per package

You May Also Be Interested in

Microchip Technology
RF XMITTER UHF 310-350MHZ 24VQFN
Lowest to $3.3160
Microchip Technology
RF TX IC ASK 310-350MHZ 24VQFN
Lowest to $3.5650
Microchip Technology
RF TX IC ASK 868-928MHZ 24VQFN
Lowest to $3.3291
Melexis Technologies NV
RF TRANSMITTER ISM 433MHZ 8SOIC
Need more? Email Us
Silicon Labs
IC TRANSMITTER 10MSOP / RF Transmitter Antenna
Need more? Email Us
Microchip Technology
RF TX IC ISM 315-433MHZ 32VFQFN
Lowest to $4.8972
Melexis Technologies NV
RF TRANSMITTER ISM 433MHZ 8SOIC
Need more? Email Us
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.7106
Texas Instruments
SINGLE-CHIP 433-MHz RF TRANSMITTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess