EN
  • EN
  • DE

TLE3917

Part No TLE3917
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 369466-TLE3917
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE3917 CAD Model

Description

The TLE3917 is a highly integrated sensor hub designed for automotive applications, particularly in areas such as tire pressure monitoring systems (TPMS) and other sensor-based systems requiring precise data acquisition and processing.

Applications:

  • Tire Pressure Monitoring Systems (TPMS): Central component for collecting and processing pressure and temperature data from tire sensors.
  • Body Control Modules (BCM): Used for advanced sensor data acquisition within the BCM.
  • Infotainment Systems: Sensor data processing for enhanced user experience.
  • Industrial Monitoring: Can be used in various industrial applications that require precise sensor data analysis.

Features:

  • Integrated Sensor Interfaces: Multiple interfaces for direct connection to various sensor types (pressure, temperature, acceleration).
  • Low Power Consumption: Optimized for low power operation to extend battery life in wireless applications.
  • Signal Conditioning: Integrated signal conditioning circuitry for accurate and reliable sensor data.
  • Digital Processing: Advanced digital signal processing capabilities for noise reduction and data calibration.
  • Communication Interfaces: Interfaces such as SPI, I2C, and UART for seamless communication with other system components.

Benefits:

  • Improved Accuracy: Integrated signal conditioning and digital processing enhance the accuracy and reliability of sensor data.
  • Extended Battery Life: Low power consumption enables longer battery life in wireless sensor applications.
  • Reduced System Cost: High integration reduces the need for external components, leading to lower system cost.
  • Simplified Design: Integrated sensor interfaces simplify system design and reduce development time.
  • Enhanced System Performance: Fast data acquisition and processing improve overall system performance.

Additional Details:

The TLE3917 is designed to operate in harsh automotive environments. It incorporates robust error detection and correction mechanisms to ensure data integrity. The device is supported by a comprehensive suite of development tools and software libraries.

This sensor hub provides a cost-effective and reliable solution for various automotive and industrial applications requiring accurate and efficient sensor data processing. Its low power consumption and high integration make it an ideal choice for wireless sensor systems.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Lowest to $11.9404
Texas Instruments
Lowest to $4.3014
AVX Corporation
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess