EN
  • EN
  • DE

TLE42694-2EL

Part No TLE42694-2EL
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Linear
Description Low Dropout Fixed Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1269449-TLE42694-2EL
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE42694-2EL CAD Model

Description

The TLE42694-2EL is a monolithic integrated voltage regulator from Infineon Technologies. It's designed for automotive applications, providing a stable and regulated 5V output voltage with a high degree of protection and diagnostic features. This regulator is specifically designed to withstand the harsh conditions of automotive environments, including load dump, reverse polarity, and overtemperature.

Applications

  • Automotive ECUs (Engine Control Units): Powers microcontrollers and other critical components.
  • Body Control Modules: Provides stable power for various functions like lighting, wipers, and door locks.
  • Transmission Control Units: Regulates voltage for sensors and actuators in the transmission system.
  • Dashboard Electronics: Powers displays, gauges, and other instrumentation.
  • Power Supply Systems: Used in general power management for automotive electronics.

Features

  • 5V Regulated Output: Provides a stable and precise 5V output voltage.
  • Low Dropout Voltage: Operates with a low input-output voltage difference for enhanced efficiency.
  • Overvoltage Protection: Protects the load against excessive input voltage.
  • Short-Circuit Protection: Prevents damage due to short circuits on the output.
  • Overtemperature Protection: Shuts down the regulator if the temperature exceeds a safe limit.
  • Reverse Polarity Protection: Protects against damage from incorrect polarity connection.
  • Enable Function: Allows for controlled power-up and power-down sequences.
  • Reset Function: Provides a reset signal for connected microcontrollers during undervoltage conditions.

Benefits

  • Enhanced Reliability: Protects connected components from voltage spikes and other electrical disturbances.
  • Stable Power Supply: Ensures consistent performance of automotive electronics under varying conditions.
  • Simplified Design: Reduces the need for external protection components.
  • Compact Solution: Integrates multiple protection features into a single package.
  • Improved System Safety: Protects against electrical hazards and ensures safe operation of automotive systems.

Additional Details

The TLE42694-2EL operates with an input voltage range typically between 6V and 45V and provides a regulated 5V output with a current capability of up to 450mA. It features a low quiescent current consumption to minimize battery drain when the vehicle is not running. The regulator incorporates diagnostic functions like undervoltage reset and overtemperature warning, providing feedback to the ECU for fault detection. The package is typically a PG-DSO-14, designed for surface mounting on PCBs. This regulator is designed to meet the stringent requirements of automotive applications, offering high reliability and robust performance in demanding environments. Its thermal resistance is specified to ensure proper heat dissipation, and it complies with automotive industry standards for electromagnetic compatibility (EMC).

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,990 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess