The TS7808CI is a three-terminal positive voltage regulator manufactured by Taiwan Semiconductor. This regulator provides a stable and regulated +8V output voltage, making it suitable for various electronic applications requiring a precise 8V supply.
Applications
- Microcontroller power supplies
- Analog circuits power supplies
- Sensor power supplies
- Instrumentation equipment
- Industrial automation systems
Features
- Fixed +8V output voltage
- Internal short-circuit current limiting
- Thermal overload protection
- Output transistor safe-area compensation
- Available in various packages (e.g., TO-220, TO-252)
Benefits
- Stable and Regulated Output: Provides a consistent +8V output, ensuring proper operation of connected devices and minimizing voltage fluctuations.
- Overload Protection: Internal short-circuit and thermal overload protection features prevent damage to the regulator and the connected circuits.
- Simplified Design: Requires minimal external components, simplifying circuit design and reducing the overall component count.
- Wide Input Voltage Range: Can operate with a range of input voltages, providing flexibility in power supply design and accommodating variations in the input voltage.
- Cost-Effective Solution: Offers a readily available and affordable solution for voltage regulation in various applications.
Additional Details
The TS7808CI typically requires only input and output capacitors for stable operation. Selection of these capacitors is important for filtering noise and ensuring transient stability. A heat sink may be necessary if the regulator is operating with high input voltage and/or high output current to prevent overheating. The 'CI' suffix typically specifies the package type and temperature range; refer to the Taiwan Semiconductor datasheet for complete specifications, including input voltage range, output current capability, thermal resistance, and package dimensions.