EN
  • EN
  • DE

TLE4270-2

Part No TLE4270-2
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN FIXED POS LDO REG 5V / Linear Voltage Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Infineon Technologies
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 686764-TLE4270-2
Ultra Librarian 3D Model Ultra Librarian TLE4270-2 CAD Model

Description

The TLE4270-2 is a monolithic integrated low-dropout voltage regulator designed for various automotive and industrial applications. It provides a stable and regulated output voltage even with fluctuating input voltages, making it an ideal choice for powering sensitive electronic components.

Applications

  • Automotive Systems: Powers microcontrollers, sensors, and other electronic components in automotive applications, such as engine management systems, body control modules, and infotainment systems.
  • Industrial Control Systems: Provides a stable voltage supply for PLCs, sensors, and other industrial automation equipment.
  • Power Supplies: Used as a post-regulator in power supplies to provide a stable and clean output voltage.
  • Microcontroller Power: Provides regulated power for microcontrollers in a variety of applications.
  • Battery-Powered Devices: Suitable for use in battery-powered devices where a stable voltage supply is required.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even with a low input voltage, improving efficiency and extending battery life.
  • Output Voltage: Fixed 5V output voltage.
  • Output Current: Can supply up to 400mA of output current.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from short circuits or excessive load currents.
  • Overtemperature Protection: Features overtemperature protection to prevent damage from overheating.
  • Reverse Polarity Protection: Offers reverse polarity protection to prevent damage from incorrect wiring.
  • Wide Input Voltage Range: Operates with a wide input voltage range, accommodating various power sources.
  • Enable Function: Has an enable function that allows for easy control of the output voltage.
  • Small Package: Available in a small package, enabling compact designs.

Benefits

  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable operation of electronic components.
  • High Efficiency: Offers high efficiency, minimizing power loss and extending battery life.
  • Robust Protection: Includes various protection features to prevent damage from electrical faults and overheating.
  • Easy to Use: Simple to integrate into various applications with minimal external components.
  • Automotive Qualified: Meets the stringent requirements of automotive applications.

Additional Details

The TLE4270-2 requires few external components for operation. Its thermal resistance allows it to operate at high ambient temperatures. Detailed electrical characteristics, application circuits, and package dimensions can be found in the official Infineon datasheet.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess