EN
  • EN
  • DE

TLE4276GV10GEG

Part No TLE4276GV10GEG
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Infineon Technologies
Win Source Part Number 217891-TLE4276GV10GEG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE4276GV10GEG CAD Model

Description

The TLE4276GV10GEG is a monolithic integrated low-dropout voltage regulator designed by Infineon Technologies, specifically targeting automotive applications. It's designed to provide a stable 5V output voltage and is known for its robustness and integrated protection features. The 'V10' likely signifies a specific version or revision, and 'GEG' typically refers to the package type and environmental compliance. This regulator is ideal for use in environments with harsh conditions, such as those found in automobiles.

Applications

  • Automotive ECUs (Engine Control Units): Providing a stable 5V power supply for the microcontroller and other critical electronic components.
  • Body Control Modules (BCM): Regulating voltage for various functions such as lighting, window control, and door locks.
  • Dashboard Instrumentation: Ensuring accurate and reliable operation of gauges, displays, and other dashboard components.
  • Automotive Sensor Systems: Supplying a regulated voltage for sensors such as temperature, pressure, and acceleration sensors.
  • Infotainment Systems: Powering audio amplifiers, display screens, and other multimedia components.

Features

  • 5V Fixed Output Voltage: Provides a precise and stable 5V output voltage.
  • Low Dropout Voltage Regulator: Maintains regulation even with a low input voltage.
  • Overvoltage Protection: Protects the regulator and connected circuits from excessive input voltage.
  • Short-Circuit Protection: Prevents damage in case of a short circuit at the output.
  • Overtemperature Protection: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Reverse Polarity Protection: Protects the regulator from damage if the input voltage is connected in reverse.
  • Wide Input Voltage Range: Operates over a broad range of input voltages, suitable for automotive environments.

Benefits

  • Enhanced System Reliability: Provides a stable and reliable power supply, crucial for automotive systems.
  • Robust Protection Features: Protects against common electrical issues in automotive environments.
  • Low Power Consumption: Minimizes energy waste and improves overall system efficiency.
  • Simplified Design: Integrated protection features reduce the need for external components.
  • Automotive Grade: Designed and tested to meet the stringent requirements of automotive applications.

Additional Details

The TLE4276GV10GEG is typically available in a surface-mount package, which facilitates efficient assembly and soldering. The 'GEG' designation often indicates compliance with environmental standards such as RoHS. Its low quiescent current consumption further contributes to energy efficiency. Consult the official Infineon datasheet for detailed specifications including maximum input voltage, output current capabilities, thermal resistance, and package dimensions.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7327 $60.1194
52+ $2.2419 $116.5788
80+ $2.1726 $173.8080
110+ $2.1021 $231.2310
143+ $2.0316 $290.5188
191+ $1.8214 $347.8874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess