EN
  • EN
  • DE

TLE4277EL

Part No TLE4277EL
Manufacturer Infineon Technologies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+Rohs
Reference case SOP-14
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 727844-TLE4277EL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE4277EL CAD Model

Description

The TLE4277EL is a monolithic integrated low-dropout voltage regulator from Infineon Technologies. It's designed for automotive applications and offers a stable and regulated voltage supply even under harsh conditions. It features several protection mechanisms making it a robust choice for powering sensitive electronic components.

Applications:

  • Automotive ECUs (Electronic Control Units): Providing a stable voltage supply for microcontrollers and other ICs.
  • Automotive sensor systems: Powering sensors that require a regulated voltage source.
  • Industrial control systems: Supplying power to sensitive analog and digital circuits.
  • Power supplies for microcontrollers: General purpose voltage regulation.

Features:

  • Low dropout voltage: Maintains a stable output voltage even with a low input voltage.
  • Output voltage tolerance ≤ ± 2 %: Provides precise voltage regulation for sensitive applications.
  • Overvoltage protection: Protects the load from excessive voltage.
  • Short-circuit protection: Prevents damage from short circuits at the output.
  • Overtemperature protection: Shuts down the regulator if the temperature exceeds a safe limit.
  • Reverse polarity protection: Protects the regulator from damage if the input voltage is reversed.
  • Reset function: Provides a reset signal to the microcontroller during undervoltage conditions.
  • Enable function: Allows external control of the regulator's output.

Benefits:

  • Reliable voltage supply: Ensures stable operation of electronic systems even under fluctuating input voltage conditions.
  • Protection against electrical faults: Prevents damage from overvoltage, short circuits, and overtemperature.
  • Improved system reliability: Robust design ensures long-term performance in harsh environments.
  • Simplified system design: Integrated protection features reduce the need for external components.
  • Cost-effective solution: Provides a high level of performance and reliability at a competitive price.

The TLE4277EL is often used with a decoupling capacitor at the input and output to improve stability and reduce noise. It is a popular choice for automotive applications due to its robust design, comprehensive protection features, and precise voltage regulation. Its wide operating temperature range and high level of reliability make it suitable for demanding environments.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4821 $59.5704
57+ $2.0363 $116.0691
88+ $1.9727 $173.5976
121+ $1.9092 $231.0132
157+ $1.8457 $289.7749
210+ $1.6551 $347.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,850 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess