EN
  • EN
  • DE

TLE4968-1K

Part No TLE4968-1K
Manufacturer Infineon Technologies
Catalog Magnetic Sensors - Switches (Solid State)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+Rohs
Reference case SOT-23
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 742612-TLE4968-1K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE4968-1K CAD Model

Description

The TLE4968-1K is a high-precision differential Hall-effect sensor designed for automotive and industrial applications. This sensor excels in detecting magnetic fields with high accuracy, making it suitable for applications requiring precise position and speed sensing.

Applications

  • Wheel speed sensing in automotive ABS systems.
  • Camshaft and crankshaft position sensing in engine management systems.
  • Electric motor commutation.
  • Industrial automation and robotics.
  • Rotary position sensing in industrial equipment.

Features

  • Differential Hall-effect sensing: Provides robustness against magnetic stray fields.
  • High magnetic sensitivity: Enables precise detection of magnetic field changes.
  • Integrated compensation circuitry: Ensures stable performance over a wide temperature range.
  • Two-wire current interface: Simplifies connection and reduces wiring complexity.
  • Short-circuit and overvoltage protection: Enhances system reliability.
  • Automotive qualified: Meets stringent automotive industry standards.
  • Small package size: Allows for compact sensor integration.

Benefits

  • Improved accuracy in speed and position sensing: Enhances the performance of control systems.
  • Robustness against external magnetic interference: Ensures reliable operation in harsh environments.
  • Simplified system design: Reduces development time and cost.
  • Enhanced system reliability: Minimizes downtime and maintenance.
  • Compact integration: Enables use in space-constrained applications.

Additional Details

The TLE4968-1K operates on a supply voltage range typically between 4.5V and 18V. It utilizes a current interface for signal transmission, providing a robust and noise-immune output. The sensor is packaged in a small PG-SSO-2-10 package, making it suitable for integration into various applications. The integrated compensation circuitry ensures stable performance over a wide temperature range, typically from -40°C to +150°C, crucial for automotive and industrial environments. The differential Hall-effect sensing principle provides excellent immunity against magnetic stray fields, ensuring accurate and reliable measurements even in the presence of external magnetic interference. The sensor also features built-in protection against short circuits and overvoltage, further enhancing its reliability and durability. The TLE4968-1K is qualified according to automotive standards, ensuring its suitability for use in safety-critical automotive applications.

You May Also Be Interested in

Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8846 $56.5380
65+ $1.5463 $100.5095
105+ $1.4980 $157.2900
140+ $1.4497 $202.9580
180+ $1.4014 $252.2520
240+ $1.2564 $301.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess