EN
  • EN
  • DE

TLE6228GP-L

Part No TLE6228GP-L
Manufacturer Infineon Technologies
Description Power Switch Lo Side 3A 20-Pin DSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Interface Parallel
Max Operating Temperature 150 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Supply Current 8 mA
Number of Outputs 4
Number of Pins 20
Output Current 3 A
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1209789-TLE6228GP-L
Categories Custom Parts
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE6228GP-L CAD Model

Description

The TLE6228GP-L is a multiple half-bridge driver IC from Infineon Technologies, designed for automotive applications. It is typically used to control various inductive and resistive loads such as relays, valves, and small motors.

Applications:

  • Automotive relay drivers.
  • Solenoid valve control in automotive systems.
  • Small DC motor control in automotive applications (e.g., window lifters, central locking).
  • General-purpose load switching in automotive electronics.
  • Body control modules (BCM).

Features:

  • Number of Half-Bridges: Multiple (typically 8, but confirm with the datasheet)
  • Output Current: Up to 700mA per channel (check datasheet for precise value).
  • Operating Voltage: 5V to 40V (automotive voltage range)
  • Protection Features: Overcurrent protection, overtemperature protection, short-circuit protection
  • Diagnostic Feedback: Provides diagnostic information for fault detection
  • Package: Power SSO package for efficient heat dissipation
  • Logic Inputs: CMOS compatible inputs

Benefits:

  • Robust Protection: Integrated protection features ensure reliable operation in harsh automotive environments.
  • High Integration: Combines multiple drivers into a single IC, reducing component count and board space.
  • Diagnostic Capability: Enables easy fault detection and system monitoring.
  • Wide Operating Voltage Range: Suitable for various automotive applications with different voltage requirements.
  • Efficient Heat Dissipation: Power SSO package provides efficient heat dissipation for reliable operation at high currents.

Additional Details:

The TLE6228GP-L driver IC is specifically designed to meet the stringent requirements of automotive applications. It is compliant with automotive safety standards and undergoes rigorous testing to ensure long-term reliability. The specific number of half-bridges, output current capabilities, and protection thresholds should be confirmed in the official Infineon datasheet. This device often includes SPI (Serial Peripheral Interface) for configuration and diagnostics. It's a crucial component in automotive electronics for managing various loads and ensuring safe and reliable operation.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7588 $61.3116
17+ $7.1866 $122.1722
25+ $6.9621 $174.0525
35+ $6.7376 $235.8160
45+ $6.5130 $293.0850
60+ $5.8392 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess