EN
  • EN
  • DE

TLE6250GV33XT

Part No TLE6250GV33XT
Manufacturer Infineon Technologies
Description CAN 1MBd Standby 5V 8-Pin DSO T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1111648-TLE6250GV33XT
Categories Custom Parts
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE6250GV33XT CAD Model

Description

The TLE6250GV33XT is a CAN (Controller Area Network) transceiver manufactured by Infineon Technologies. It enables microcontrollers with CAN controllers to communicate over a CAN bus in automotive and industrial applications. It provides the physical layer interface between the CAN controller and the physical bus lines.

Applications

  • Automotive body control modules
  • Engine management systems
  • Industrial automation systems
  • Diagnostic systems
  • CAN bus communication networks

Features

  • CAN transceiver according to ISO 11898-2
  • Data transmission rate up to 1 Mbit/s
  • 3.3V supply voltage
  • Low power consumption
  • Short circuit protection
  • Overtemperature protection
  • TXD timeout function
  • Excellent EMC performance
  • Lead-free package

Benefits

  • Reliable CAN bus communication
  • Reduced system cost
  • Improved system safety
  • Lower power consumption
  • Robustness against harsh environments

Technical Specifications (Typical)

  • Supply Voltage: 3.3V
  • CAN Data Rate: Up to 1 Mbps
  • Operating Temperature: -40°C to +125°C
  • Bus Pins Protection: Short-circuit proof to ground and battery voltage
  • Package: PG-DSO-8
  • CAN Standard: ISO 11898-2 compliant

The TLE6250GV33XT is a robust and reliable CAN transceiver designed for demanding automotive and industrial applications. Its features, such as short-circuit and overtemperature protection, ensure safe and reliable operation. The TXD timeout function prevents the bus from being blocked by a faulty microcontroller. The 3.3V supply voltage makes it compatible with modern microcontrollers. Consult the Infineon datasheet for detailed specifications, application information, and safety recommendations.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4330 $51.9600
250+ $0.4051 $101.2750
385+ $0.3911 $150.5735
555+ $0.3632 $201.5760
720+ $0.3492 $251.4240
895+ $0.3353 $300.0935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,540 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess