The TLE7242G is a dual high-side power switch manufactured by Infineon Technologies, designed for automotive applications. It's primarily used to drive various loads while offering comprehensive protection and diagnostic features.
Applications:
- Automotive lighting (e.g., headlights, tail lights, fog lights)
- Body control modules (BCM)
- Solenoid control (e.g., door locks, window lifts)
- Small motor control (e.g., wipers, fans)
- General power distribution
Features:
- Two independent high-side switches in a single package
- Overload protection with current limitation
- Short circuit protection to ground and supply voltage
- Overtemperature protection with automatic restart
- Open load detection
- Diagnostic feedback via status pins
- PWM capability for flexible load control
- Low quiescent current for energy efficiency
Benefits:
- Reduced system cost and board space due to integration
- Enhanced system reliability through comprehensive protection features
- Simplified system design and reduced component count
- Improved diagnostic capabilities for faster fault detection and resolution
- Robust performance in harsh automotive environments
Additional Details:
The TLE7242G typically operates from a 12V supply. Each channel can drive independent loads. The diagnostic feedback allows for monitoring the status of each channel, enabling rapid detection of faults such as overloads, short circuits, and open loads. The device integrates protection against overtemperature, automatically shutting down the affected channel to prevent damage and restarting when the temperature returns to a safe level. The low quiescent current contributes to energy efficiency, which is crucial in automotive applications. The TLE7242G is available in a small surface-mount package, making it suitable for space-constrained applications. It is designed to meet stringent automotive environmental and EMC standards. Infineon provides detailed documentation and support to facilitate the integration of the TLE7242G into various systems. The device is compliant with automotive safety standards such as ISO 26262.