EN
  • EN
  • DE

TLE7718G B1

Part No TLE7718G B1
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 369796-TLE7718G B1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE7718G B1 CAD Model

Description

The TLE7718G B1 is a multi-channel power supply IC from Infineon Technologies, designed for automotive applications such as body control modules and gateway systems. It provides several regulated voltage outputs and includes safety features and a communication interface for monitoring and control. The 'B1' likely signifies a specific revision or production batch.

Applications:

  • Body Control Modules (BCM)
  • Gateway Control Units
  • Automotive Power Distribution Systems
  • General Automotive ECU applications

Features:

  • Multiple Voltage Regulators: Integrates several voltage regulators to supply various loads within the system.
  • SPI Interface: Serial Peripheral Interface for communication with a microcontroller for configuration, control, and diagnostics.
  • Watchdog Timer: Built-in watchdog timer for system monitoring and fault detection.
  • Overvoltage and Undervoltage Protection: Protects the IC and connected loads from voltage extremes.
  • Overtemperature Protection: Prevents damage due to excessive temperature.
  • Short Circuit Protection: Protects outputs from short circuit conditions.
  • Reset Function: Provides a reset output for the microcontroller in case of faults.
  • Low Quiescent Current: Minimizes power consumption in low-power modes.
  • PG-DSO-36 Package: Surface mount package for compact designs.

Benefits:

  • Simplified System Design: Integration reduces the number of external components required.
  • Improved System Reliability: Comprehensive protection features enhance reliability.
  • Enhanced Diagnostics: SPI allows for detailed monitoring and fault detection.
  • Reduced Power Consumption: Low quiescent current optimizes power efficiency.
  • Cost-Effective Solution: Integration reduces overall system cost.

Additional Details:

The TLE7718G B1 operates within the automotive voltage range, typically supporting inputs from 5V to 40V. Specific voltage and current ratings for each regulator are available in the datasheet. The SPI interface uses standard SPI protocols. The 'B1' revision might incorporate minor improvements or bug fixes compared to earlier versions. Refer to the Infineon TLE7718G B1 datasheet for precise specifications and application guidelines.

You May Also Be Interested in

IXYS
Need more? Email Us
IXYS
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess