The V50004-S147-T210 is a varistor manufactured by Infineon Technologies. It is designed to protect sensitive electronic components from transient voltage surges, such as those caused by lightning strikes, inductive load switching, and electrostatic discharge (ESD).
Applications:
- Power supplies
- Industrial equipment
- Automotive electronics
- Surge protection devices
- Consumer electronics
Features:
- High surge current capability
- Fast response time
- Wide operating voltage range
- RoHS compliant
Benefits:
- Provides robust protection against voltage transients
- Increases system reliability
- Reduces downtime
- Extends product lifespan
- Simple to implement
Additional Details:
The V50004-S147-T210 is a radial leaded varistor with a voltage rating to clamp voltages at a specific level, preventing damage to downstream components. The specific voltage characteristics will need to be verified from the datasheet as this part number gives limited information. Varistors are non-linear resistors that exhibit a dramatic decrease in resistance when the voltage exceeds a certain threshold. This allows them to divert surge currents away from sensitive circuitry. It is specifically designed to handle high surge currents, making it suitable for applications where exposure to large transient events is possible. It also features a fast response time, which allows it to quickly clamp transient voltages and prevent damage to downstream components.
Key Specifications:
- Varistor Voltage: To be confirmed from datasheet
- Package: Radial Leaded
- Surge Current: To be confirmed from datasheet
- Operating Temperature Range: Typically -40°C to +85°C