EN
  • EN
  • DE

XMC1302-Q040X0064 AB

Part No XMC1302-Q040X0064 AB
Manufacturer Infineon Technologies
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842854-XMC1302-Q040X0064 AB
Ultra Librarian 3D Model Ultra Librarian XMC1302-Q040X0064 AB CAD Model

Description

The XMC1302-Q040X0064 AB is a microcontroller from Infineon Technologies, belonging to the XMC1300 family. It is based on the ARM Cortex-M0 processor core and is designed for embedded applications requiring real-time control and efficient power management. This microcontroller is well-suited for motor control, digital power conversion, and general-purpose industrial applications.

Applications

  • Motor Control: Suitable for controlling BLDC motors, PMSM motors, and AC induction motors in a variety of applications.
  • Digital Power Supplies: Used in digital power supplies and converters for implementing advanced control loops.
  • LED Lighting: Employed in smart lighting systems for dimming, color control, and dynamic lighting effects.
  • Home Appliances: Found in home appliances such as washing machines and refrigerators for motor control and system management.
  • Industrial Automation: Integrated into industrial automation systems for controlling sensors, actuators, and communication interfaces.

Features

  • ARM Cortex-M0 Core: Offers a balance of performance and energy efficiency.
  • 64KB Flash Memory: Provides ample storage for program code and data.
  • 8KB SRAM: Offers sufficient memory for real-time data processing.
  • Peripheral Set: Includes PWM timers, ADCs, comparators, and communication interfaces such as UART, SPI, and I2C.
  • Capture/Compare Units (CCU): Enables precise PWM signal generation for motor control and digital power conversion.
  • Operating Voltage: Typically operates at 3.3V or 5V.

Benefits

  • Precise Motor Control: Enables precise and efficient motor control, improving performance and reducing energy consumption.
  • Energy Efficiency: Optimized for low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Flexibility: Offers a wide range of peripherals and features to support diverse application requirements.
  • Real-Time Performance: Enables deterministic execution for real-time control applications.
  • Reduced System Cost: Integrated peripherals can minimize the need for external components.

Additional Details

The XMC1302-Q040X0064 AB microcontroller includes advanced PWM generation capabilities essential for motor control and digital power conversion applications. It features a 12-bit ADC for accurate analog signal measurements. The device is available in a VQFN-40 package. The AB suffix likely indicates specific packaging or temperature range specifications. The increased flash memory (64KB) allows for more complex code and data storage. The Q040 likely refers to the package type (VQFN-40).

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6777 $74.0331
6+ $20.2483 $121.4898
9+ $19.6154 $176.5386
13+ $18.9824 $246.7712
16+ $18.3495 $293.5920
22+ $16.4518 $361.9396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess