EN
  • EN
  • DE

WIP252010P-R47M

Part No WIP252010P-R47M
Manufacturer Inpaq
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Inpaq
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842277-WIP252010P-R47M
Ultra Librarian 3D Model Ultra Librarian WIP252010P-R47M CAD Model

Description

The Inpaq WIP252010P-R47M is a wire-wound power inductor designed for a wide range of power management applications. This inductor features a compact 2520 (2.5mm x 2.0mm) footprint and a low profile, making it suitable for space-constrained applications. It offers excellent current handling capability and low DC resistance, contributing to efficient power conversion.

Applications:

  • DC-DC Converters
  • Power Supplies
  • Point-of-Load (POL) Regulators
  • Smartphones
  • Tablets
  • Wearable Devices

Features:

  • Compact Size: 2520 (2.5mm x 2.0mm) footprint for space-constrained applications.
  • Low Profile: Minimizes component height for slim designs.
  • Wire-Wound Construction: Provides excellent current handling capability.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • High Saturation Current: Allows for stable inductance under high current conditions.
  • Operating Temperature Range: Wide operating temperature range for reliable performance in various environments.
  • Shielded Construction: Reduces electromagnetic interference (EMI).

Benefits:

  • Space Saving: Compact size and low profile enable miniaturization of electronic devices.
  • High Efficiency: Low DCR minimizes power losses, improving overall system efficiency.
  • Stable Performance: High saturation current ensures stable inductance under high current conditions.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system reliability.
  • Wide Operating Temperature Range: Ensures reliable performance in a variety of environments.
  • Easy to Integrate: Surface mount design simplifies assembly and integration.
  • Cost-Effective Solution: Provides a high-performance inductor at a competitive price.

Additional Details:

The Inpaq WIP252010P-R47M has an inductance value of 0.47 μH. It is designed to meet stringent regulatory requirements and is suitable for use in a wide range of power management applications. The inductor is available in tape and reel packaging for automated assembly. The shielded construction helps to reduce electromagnetic interference, making it suitable for use in sensitive electronic devices.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,235+ $0.0405 $50.0175
3,005+ $0.0333 $100.0665
4,660+ $0.0322 $150.0520
6,415+ $0.0312 $200.1480
8,280+ $0.0302 $250.0560
11,115+ $0.0270 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 138,000 pieces
MOQ: 1235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess