EN
  • EN
  • DE

1493G-20LFT

Part No 1493G-20LFT
Manufacturer Integrated Circuit Systems
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Integrated Circuit Systems
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814846-1493G-20LFT
Ultra Librarian 3D Model Ultra Librarian 1493G-20LFT CAD Model

Description

The 1493G-20LFT is a high-performance clock buffer manufactured by Integrated Circuit Systems (ICS), now part of Integrated Device Technology (IDT). This device is designed to distribute clock signals with minimal skew and jitter, making it suitable for various applications requiring precise timing.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices to distribute clock signals for data synchronization.
  • Computer Systems: Integrated into motherboards and other computer components to provide clock signals for processors, memory, and peripherals.
  • Telecommunications Equipment: Used in base stations and other telecom infrastructure to distribute clock signals for signal processing.
  • Industrial Automation: Employed in industrial control systems to synchronize timing for automation processes.
  • Audio/Video Equipment: Found in high-end audio and video systems to maintain precise timing for signal processing and data conversion.

Features

  • Low Skew: Minimizes skew between clock outputs, ensuring accurate timing across multiple devices.
  • Low Jitter: Reduces jitter in the clock signal, improving the stability and reliability of the system.
  • Multiple Outputs: Provides multiple clock outputs to drive multiple devices simultaneously.
  • Wide Frequency Range: Supports a wide range of clock frequencies to accommodate different application requirements.
  • Low Power Consumption: Designed for low power consumption to minimize heat generation and extend battery life in portable devices.

Benefits

  • Improved System Performance: Enhances the overall performance and stability of the system by providing precise clock signals.
  • Reduced Timing Errors: Minimizes timing errors and synchronization issues in complex systems.
  • Increased Reliability: Improves the reliability of the system by reducing jitter and skew in the clock signal.
  • Simplified System Design: Simplifies the design process by providing a single device for distributing multiple clock signals.
  • Lower Power Consumption: Reduces power consumption and extends battery life in portable devices.

Additional Details

The 1493G-20LFT clock buffer typically includes features such as output enable, output disable, and frequency selection. It is available in various package options, including TSSOP and SOIC, to accommodate different board layouts and assembly requirements. The datasheet provides detailed specifications and application guidelines to ensure proper integration and performance.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess