Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Contact Plating Tin
Lead Free Yes
Length 7 mm
Maximum Operating Temperature 70 °C
Max Supply Voltage 3.465 V
Min Operating Temperature 0 °C
Min Supply Voltage 3.135 V
Mount Surface Mount
Nominal Supply Current 150 mA
Number of Elements 1
Number of Pins 32
Operating Supply Voltage 3.3 V
Radiation Hardening No
RoHS Compliant
Thickness 1.4 mm
Width 7 mm
Win Source Part Number 1027720-8735AY-01LF
Categories Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Integrated Circuit Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 8735AY-01LF CAD Model

Description

The Integrated Circuit Systems 895919 is a clock/timing device used for clock generators, PLLs, and frequency synthesizers. Integrated Circuit Systems.

  • Function: Clock Generators, PLLs, and Frequency Synthesizers
  • Length: 7mm
  • Thickness: 1.4mm
  • Pins: 32
  • Supply Voltage: 3.3V
  • Maximum Operating Temperature: 70°C
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Mounting: SMD (SMT)
  • Case/Package: TQFP
  • Alternative: 8735AY-01LF8735AY01LF
  • Popularity: Low
  • Supply and Demand: Shortage

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
ECAD model for 23S05-1DCGI
Cypress Semiconductor Corp
TRIPLE PLL CLOCK MULTIPLIER / IC
Need more? Email Us
ECAD model for CY22381SXI
Cypress Semiconductor Corp
IC ZD BUFFER 16SOIC
Need more? Email Us
ECAD model for CY2308SI-1HT
Infineon Technologies
IC CLOCK GENERATOR 16TSSOP
Need more? Email Us
ECAD model for CY2292FZX
Texas Instruments
Family Low-Noise Clock Jitter Cleaner with Cascaded PLLs | IC CLOCK COND 1.5GHZ W/PLL 48QFN
Lowest to €27.8556
ECAD model for LMK04001BISQE/NOPB
Infineon Technologies
IC CLOCK GENERATOR SS / IC
Need more? Email Us
ECAD model for CY24904ZXC
ON Semiconductor
IC CLOCK DIVIDER 16QFN
Need more? Email Us
ECAD model for NB6L239MN
Texas Instruments
Clock Generator 0.008MHz to 250MHz-IN 800MHz-OUT 48-Pin VQFN EP T/R / IC CLK GEN 2:8 LOW JITTER 48VQFN
Lowest to €10.0430
ECAD model for CDCM6208V2RGZT
Cypress Semiconductor Corp
CLOCK GENERATOR, 166MHZ, CMOS / IC
Need more? Email Us
ECAD model for CY2546FI

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention