EN
  • EN
  • DE

AV9107C-11

Part No AV9107C-11
Manufacturer Integrated Circuit Systems
Catalog END - OF - LIFE
Description Green PC CPU Frequency Generator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Integrated Circuit Systems
Win Source Part Number 1149961-AV9107C-11
Manufacturer Homepage www.icst.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AV9107C-11 CAD Model

Description

The AV9107C-11 is a clock generator IC from Integrated Circuit Systems (ICS), now Renesas. It's designed to provide precise timing signals for a variety of applications. Given that it is marked as END-OF-LIFE, finding precise specifications is challenging, however, clock generators typically provide multiple output clocks and support different frequencies through programmable dividers or phase-locked loops (PLLs).

Applications

  • Motherboards: Providing clock signals for CPU, memory, and peripheral devices.
  • Graphics Cards: Generating clock frequencies for GPUs and memory.
  • Networking Equipment: Supplying timing signals for Ethernet controllers and other network interfaces.
  • Embedded Systems: Providing a stable clock source for microcontrollers and other digital components.
  • Audio/Video Equipment: Generating frequencies for audio and video processing circuits.

Features (General for Clock Generators, Specifics may vary)

  • Multiple Clock Outputs: Generates several clock signals with different frequencies.
  • Programmable Frequency Dividers: Allows for flexible frequency selection.
  • Phase-Locked Loop (PLL): Provides stable and accurate clock generation.
  • Low Jitter: Minimizes timing variations in the output clocks.
  • Spread Spectrum Clocking (SSC): Reduces EMI emissions.

Benefits

  • Precise Timing: Ensures accurate synchronization in digital systems.
  • Flexibility: Programmable frequencies enable adaptation to different application requirements.
  • Reduced EMI: Spread spectrum clocking minimizes electromagnetic interference.
  • Stable Performance: PLL provides a reliable clock source under varying conditions.
  • Integration: Combines multiple clock generation functions into a single chip.

Additional Details

Due to its end-of-life status, detailed specifications for the AV9107C-11 are difficult to obtain. Generally, clock generators like this feature programmable frequency outputs controlled via serial interfaces (e.g., I2C, SPI). Key parameters include output frequency range, supply voltage, operating temperature, and jitter performance. The device typically comes in a surface-mount package. When replacing an end-of-life component like this, careful consideration must be given to selecting a suitable replacement with compatible frequency ranges, output signal characteristics, and control interfaces. Datasheets or application notes for similar clock generator ICs from Renesas or other manufacturers can provide guidance. Consider consulting with a component obsolescence management service if a direct replacement is needed for continued production.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Vishay
Silicon Z-Diodes
Lowest to $0.2181
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess