Products specifications Report Issue?

Manufacturer Integrated Circuit Systems
Win Source Part Number 1183602-ICS558G-01LF
Manufacturer Homepage www.icst.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICS558G-01LF CAD Model

Description

The ICS558G-01LF is a high-performance, low-skew zero delay buffer from Integrated Circuit Systems (now Renesas). It is designed to distribute high-speed clock signals with minimal timing skew. This device is commonly used in applications where precise clock synchronization is crucial, such as in networking equipment, servers, and high-speed data communication systems. It features multiple output clocks and a low propagation delay, ensuring accurate clock distribution.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices to synchronize data transfer.
  • Servers: Employed in server motherboards to distribute clock signals to processors and memory.
  • High-Speed Data Communication: Integrated in systems that require precise clock timing for data transmission.
  • Graphics Cards: Used for clock distribution in graphics processing units (GPUs).
  • Motherboards: Provides synchronized clock signals for the various components on a computer motherboard.

Features:

  • Zero Delay Buffer: Minimizes the delay between input and output clock signals.
  • Low Skew: Ensures minimal timing differences between output clocks.
  • Multiple Outputs: Provides multiple clock outputs for driving various components.
  • High-Frequency Operation: Supports high-speed clock frequencies.
  • Low Jitter: Maintains the stability and purity of the clock signal.
  • 3.3V Operation: Operates on a 3.3V power supply.

Benefits:

  • Improved System Performance: Precise clock synchronization enhances overall system performance.
  • Reduced Timing Errors: Low skew minimizes the risk of timing-related errors.
  • Enhanced Signal Integrity: Low jitter ensures a clean and stable clock signal.
  • Simplified Design: Easy integration into various system architectures.
  • Increased Reliability: Stable and reliable clock distribution improves system reliability.

Additional Details:

The ICS558G-01LF typically comes in a TSSOP (Thin Shrink Small Outline Package) package. It is designed to operate over a wide temperature range. This zero delay buffer is a crucial component for maintaining timing accuracy in high-speed digital systems. Its low-skew and low-jitter characteristics make it suitable for demanding applications where clock synchronization is paramount.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention