EN
  • EN
  • DE

ICS670M-03ILFT

Part No ICS670M-03ILFT
Manufacturer Integrated Circuit Systems
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description LOW PHASE NOISE, ZERO DELAY BUFFER AND MULTIPLIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Integrated Circuit Systems
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825462-ICS670M-03ILFT
Ultra Librarian 3D Model Ultra Librarian ICS670M-03ILFT CAD Model

Description

The ICS670M-03ILFT is a low-skew, high-performance clock distribution chip manufactured by Integrated Circuit Systems (ICS). It's designed to distribute clock signals with minimal skew and jitter, ensuring reliable timing in various digital systems.

Applications

  • Networking equipment: Routers, switches, and servers rely on accurate clock distribution for high-speed data transfer.
  • Computer motherboards: Distributes clock signals to various components like the CPU, memory, and peripherals.
  • Graphics cards: Synchronizes the timing of the GPU and memory for optimal performance.
  • Industrial control systems: Provides precise timing signals for control and automation equipment.
  • Telecommunications equipment: Distributes clock signals in base stations and other telecom infrastructure.

Features

  • Low skew: Minimizes timing differences between output clocks.
  • Low jitter: Ensures signal integrity and reduces timing errors.
  • Multiple output clocks: Distributes clock signals to multiple destinations.
  • Wide operating frequency range: Supports various clock frequencies.
  • 3.3V operation: Compatible with common logic levels.
  • Output Enable Control

Benefits

  • Improved system performance: Accurate clock distribution enables reliable data transfer and processing.
  • Reduced EMI: Low jitter minimizes electromagnetic interference.
  • Simplified system design: Integrated clock distribution reduces component count.
  • Enhanced reliability: High-quality components and robust design ensure long-term reliability.

Technical Details

The ICS670M-03ILFT typically operates from a 3.3V power supply. It features multiple output clocks with low skew and jitter characteristics. The specific frequency range and number of outputs can be found in the official datasheet from Integrated Circuit Systems. It's available in a TSSOP (Thin Shrink Small Outline Package) for surface mounting.

You May Also Be Interested in

Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Microchip Technology
IC JITTER BLOCKER SOT23-6L
Lowest to $12.5732
Analog Devices Inc.
WIDEBAND FRAC SYNTHESIZER WITH M
Lowest to $144.0000
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Renesas Electronics America
IC FANOUT DIST 16TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
AMI SEMICONDUCTOR
IC CLOCK GENERATOR 8SOIC
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess