EN
  • EN
  • DE

IS24C08A-3GLA3

Part No IS24C08A-3GLA3
Manufacturer Integrated Silicon Solution, Inc
Description 1K-bit/2K-bit/4K-bit/8K-bit/16K-bit 2-WIRE SERIAL CMOS EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Integrated Silicon Solution, Inc
Win Source Part Number 1188903-IS24C08A-3GLA3
Manufacturer Homepage www.issi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IS24C08A-3GLA3 CAD Model

Description

The IS24C08A-3GLA3 is a 8Kb (1024 x 8) CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Integrated Silicon Solution, Inc (ISSI). This device is commonly used for storing small amounts of data in a non-volatile manner, meaning the data is retained even when power is removed.

Applications

  • Consumer electronics: storing configuration settings in devices like TVs, set-top boxes, and DVD players.
  • Industrial control systems: storing calibration data or program parameters.
  • Medical devices: storing patient data or device settings.
  • Automotive electronics: storing car radio presets or engine control parameters.
  • Security systems: storing access codes or event logs.

Features

  • 8Kb (1024 x 8) memory organization.
  • 2-Wire Serial Interface: Supports I2C protocol for easy communication with microcontrollers.
  • Low voltage operation: typically operates at 1.8V to 5.5V.
  • Low power consumption: ideal for battery-powered applications.
  • Self-timed write cycle: simplifies write operations.
  • Write protect feature: prevents accidental overwriting of data.
  • High reliability: data retention typically exceeds 100 years.
  • Endurance: minimum 1 million write cycles.
  • Available in various packages: including SOIC, TSSOP, and DIP.

Benefits

  • Non-volatile data storage: retains data even when power is off.
  • Easy to interface with microcontrollers using the I2C protocol.
  • Low power consumption extends battery life in portable devices.
  • Write protection prevents accidental data loss.
  • High reliability ensures data integrity over long periods.
  • Small footprint allows for integration into compact designs.

Additional Details

The IS24C08A-3GLA3 utilizes a standard I2C serial interface, allowing for easy integration with a wide range of microcontrollers and other digital devices. The device supports standard mode (100 kHz) and fast mode (400 kHz) I2C clock frequencies. The device also features a page write mode, which allows for writing up to a certain number of bytes (typically 8 or 16) in a single write operation, improving write performance. The operating temperature range is typically -40°C to +85°C, making it suitable for use in a variety of environments. The SOIC-8 package is a common surface mount package, allowing for easy soldering and assembly onto printed circuit boards.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,290 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess