EN
  • EN
  • DE

IS24C128

Part No IS24C128
Manufacturer Integrated Silicon Solution, Inc
Description 131,072-bit 2-WIRE SERIAL CMOS EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Integrated Silicon Solution, Inc
Win Source Part Number 1188904-IS24C128
Manufacturer Homepage www.issi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Automotive
Ultra Librarian 3D Model Ultra Librarian IS24C128 CAD Model

Description

The IS24C128 is a 128Kb (16384 x 8) CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Integrated Silicon Solution, Inc (ISSI). It's designed for non-volatile storage of data, retaining information even without power. It is commonly used in a variety of applications for storing configuration settings, user preferences, and other types of persistent data.

Applications

  • Consumer Electronics: Storage of user profiles and settings in TVs, set-top boxes, audio equipment, and gaming consoles.
  • Industrial Automation: Storage of configuration parameters, calibration data, and program settings in industrial control systems, PLCs, and data loggers.
  • Medical Devices: Storage of patient data, device configurations, and calibration settings in medical equipment such as patient monitors, infusion pumps, and diagnostic devices.
  • Automotive Electronics: Storage of vehicle identification data, electronic control unit (ECU) parameters, and diagnostic information in automotive systems.
  • Networking Equipment: Storage of network configurations, MAC addresses, and security keys in routers, switches, and other network devices.

Features

  • 128Kb (16384 x 8) memory organization.
  • Standard 2-Wire I2C Serial Interface: Simplifies integration with microcontrollers and other I2C-compatible devices.
  • Low-Voltage Operation: Operates efficiently with a wide voltage range (typically 1.8V to 5.5V).
  • Low Power Consumption: Minimizes power requirements for battery-powered applications.
  • Self-Timed Write Cycle: Simplifies write operations and reduces programming overhead.
  • Write Protect Feature: Protects the memory contents from accidental overwrites.
  • High Reliability: Guarantees data retention for long durations, typically exceeding 100 years.
  • High Endurance: Withstands a large number of write cycles, typically exceeding 1 million cycles.
  • Available in multiple package options: Including SOIC, TSSOP, and DIP.

Benefits

  • Non-volatile Data Storage: Ensures data retention even when power is removed.
  • Easy Integration: Simplified communication with microcontrollers and other devices through the standard I2C interface.
  • Low Power Consumption: Enables energy-efficient operation, prolonging battery life in portable applications.
  • Data Protection: Write protect feature safeguards against accidental data corruption.
  • High Reliability: Provides dependable data storage for long-term use.
  • Compact Form Factor: Small package sizes allow for integration into space-constrained designs.

Additional Details

The IS24C128 EEPROM utilizes a two-wire I2C serial interface, adhering to industry standards. It supports standard (100 kHz) and fast (400 kHz) I2C clock speeds. It has page write capability, which allows for writing up to a certain number of bytes (typically 64) in a single operation. Operating temperature typically falls within -40°C to +85°C, making it suitable for a wide variety of operating environments. Available package options include SOIC-8, TSSOP-8 and DIP-8.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess